Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ Analog Devices DC806A
DC806A
Active
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
BOARD SAR ADC LTC1867
Manufacturer:
Analog Devices
Datasheet:
DC806A Datasheet
History Price: $118.88
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC806A Specification
Specification
Part No
DC806A
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
16
Sampling Rate (Per Second)
200k
Data Interface
MICROWIRE?, Serial, SPI?
Input Range
-
Power (Typ) @ Conditions
-
Utilized IC / Part
LTC1867
Supplied Contents
Board(s)
DC806A PDF Datasheet
DC806A Datasheet
Click and Download: DC806A Datasheet
DC806A Related Parts
DC816A-B
Analog Devices
EVAL BOARD FOR LTC2298
DC816A-L
Analog Devices
EVAL BOARD FOR LTC2290
DC816A-N
Analog Devices
EVAL BOARD FOR LTC2293
DC845A
Analog Devices
BOARD DELTA SIGMA ADC LTC2448
DC846A
Analog Devices
BOARD DELTA SIGMA ADC LTC2447
DC847A
Analog Devices
BOARD DELTA SIGMA ADC LTC2446
DC851A-A
Analog Devices
BOARD EVAL LTC2299IUP
DC851A-B
Analog Devices
BOARD EVAL LTC2298IUP
DC851A-C
Analog Devices
BOARD EVAL LTC2297IUP
DC851A-D
Analog Devices
BOARD EVAL LTC2296IUP
DC851A-E
Analog Devices
BOARD EVAL LTC2295IUP
DC851A-F
Analog Devices
BOARD EVAL LTC2299IUP
DC806A Compare Parts
DC806A vs DC873A
DC806A vs DC854D-J
DC806A vs DC854D-I
DC806A vs DC854D-H
DC806A vs DC854D-G
DC806A vs DC854D-F
DC806A vs DC854D-E
DC806A vs DC854D-D
DC806A vs DC854D-C
DC806A vs DC854D-B
DC806A vs DC854D-A
DC806A vs DC854C-Q
DC806A vs DC854C-P
DC806A vs DC851A-X
DC806A vs DC851A-W
DC806A vs DC851A-V
DC806A vs DC851A-U
DC806A vs DC851A-T
DC806A vs DC851A-S
DC806A vs DC851A-R
DC806A vs DC851A-Q
DC806A vs DC851A-P
DC806A vs DC851A-O
DC806A vs DC851A-N
DC806A vs DC851A-M
DC806A vs DC851A-L
DC806A vs DC851A-K
DC806A vs DC851A-J
DC806A vs DC851A-I
DC806A vs DC851A-H
DC806A vs DC851A-G
DC806A vs DC851A-F
DC806A vs DC851A-E
DC806A vs DC851A-D
DC806A vs DC851A-C
DC806A vs DC851A-B
DC806A vs DC851A-A
DC806A vs DC847A
DC806A vs DC846A
DC806A vs DC845A
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.