☰
DC631B
DC631B
Active
Description:  BOARD EVAL FOR LTC3455EUF
Manufacturer:  Analog Devices
Datasheet:   DC631B Datasheet
History Price: $106.98
In Stock: 10000
DC631B Specification
Specification
Part No
DC631B
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Battery Charger
Embedded
-
Utilized IC / Part
LTC3455
Primary Attributes
-
Supplied Contents
Board(s)
DC631B PDF Datasheet
DC631B Related Parts
DC606A
DC606A
Analog Devices
BOARD EVAL FOR LTC4056ETS8
DC626A-B
DC626A-B
Analog Devices
LTC1569CS8-7 - DC ACCURATE, TUNA
DC628A
DC628A
Analog Devices
DEMO BOARD FOR LTC4210-1CS6
DC630A
DC630A
Analog Devices
BOARD DEMO FOR LT3469ETS8
DC646A
DC646A
Analog Devices
BOARD EVAL FOR LT3420EMS
DC654A
DC654A
Analog Devices
BOARD EVAL FOR LTC4057ES5
DC665A
DC665A
Analog Devices
LT4220EGN - + / - 12V, 2A HOT SW
DC671A
DC671A
Analog Devices
EVAL BOARD FOR LTC4257-1
DC672A
DC672A
Analog Devices
BOARD EVAL FOR LTC4058EDD
DC674B
DC674B
Analog Devices
BOARD EVAL FOR LTC4011EFE
DC675B
DC675B
Analog Devices
LT1568CGN DEMO BOARD
DC675C
DC675C
Analog Devices
LT1568CGN DEMO BOARD VER. C
DC631B Compare Parts
  • DC631B vs DC685A
  • DC631B vs DC684A
  • DC631B vs DC676A
  • DC631B vs DC675C
  • DC631B vs DC675B
  • DC631B vs DC674B
  • DC631B vs DC672A
  • DC631B vs DC671A
  • DC631B vs DC665A
  • DC631B vs DC654A
  • DC631B vs DC646A
  • DC631B vs DC630A
  • DC631B vs DC628A
  • DC631B vs DC626A-B
  • DC631B vs DC606A
  • DC631B vs DC661A-B
  • DC631B vs DC661A-A
  • DC631B vs DC626A-A
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!