☰
DC628A
DC628A
Active
Description:  DEMO BOARD FOR LTC4210-1CS6
Manufacturer:  Analog Devices
Datasheet:   DC628A Datasheet
History Price: $59.44
In Stock: 44140
DC628A Specification
Specification
Part No
DC628A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Hot Swap Controller
Embedded
No
Utilized IC / Part
LTC4210-1
Primary Attributes
Auto-Retry
Supplied Contents
Board(s)
DC628A PDF Datasheet
DC628A Related Parts
DC606A
DC606A
Analog Devices
BOARD EVAL FOR LTC4056ETS8
DC626A-B
DC626A-B
Analog Devices
LTC1569CS8-7 - DC ACCURATE, TUNA
DC630A
DC630A
Analog Devices
BOARD DEMO FOR LT3469ETS8
DC631B
DC631B
Analog Devices
BOARD EVAL FOR LTC3455EUF
DC646A
DC646A
Analog Devices
BOARD EVAL FOR LT3420EMS
DC654A
DC654A
Analog Devices
BOARD EVAL FOR LTC4057ES5
DC665A
DC665A
Analog Devices
LT4220EGN - + / - 12V, 2A HOT SW
DC671A
DC671A
Analog Devices
EVAL BOARD FOR LTC4257-1
DC672A
DC672A
Analog Devices
BOARD EVAL FOR LTC4058EDD
DC674B
DC674B
Analog Devices
BOARD EVAL FOR LTC4011EFE
DC675B
DC675B
Analog Devices
LT1568CGN DEMO BOARD
DC675C
DC675C
Analog Devices
LT1568CGN DEMO BOARD VER. C
DC628A Compare Parts
  • DC628A vs DC685A
  • DC628A vs DC684A
  • DC628A vs DC676A
  • DC628A vs DC675C
  • DC628A vs DC675B
  • DC628A vs DC674B
  • DC628A vs DC672A
  • DC628A vs DC671A
  • DC628A vs DC665A
  • DC628A vs DC654A
  • DC628A vs DC646A
  • DC628A vs DC631B
  • DC628A vs DC630A
  • DC628A vs DC626A-B
  • DC628A vs DC606A
  • DC628A vs DC661A-B
  • DC628A vs DC661A-A
  • DC628A vs DC626A-A
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!