☰
DC526A
DC526A
Active
Description:  EVAL BOARD BOOST REG LT1310
Manufacturer:  Analog Devices
Datasheet:   DC526A Datasheet
History Price: $118.88
In Stock: 41200
DC526A Specification
Specification
Part No
DC526A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
12V
Current - Output
400mA
Voltage - Input
3V ~ 7V
Regulator Topology
Boost
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT1310
Power - Output
-
DC526A PDF Datasheet
DC526A Related Parts
DC500A-B
DC500A-B
Analog Devices
BOARD EVAL FOR LTC3406ES5
DC500A-E
DC500A-E
Analog Devices
BOARD EVAL FOR LTC3406BES5
DC500A-F
DC500A-F
Analog Devices
BOARD EVAL FOR LTC3406BES5
DC501A
DC501A
Analog Devices
BOARD DEMO FOR LTC3703EGN
DC502A
DC502A
Analog Devices
BOARD EVAL FOR LT1767EMS8E
DC506A
DC506A
Analog Devices
BOARD EVAL FOR LTC3251EMSE
DC509B
DC509B
Analog Devices
BOARD EVAL FOR LTC3729EUH
DC511A
DC511A
Analog Devices
BOARD DEMO FOR LT3439EFE
DC516A-A
DC516A-A
Analog Devices
BOARD EVAL FOR LTC3423EMS
DC516A-B
DC516A-B
Analog Devices
BOARD EVAL FOR LTC3424EMS
DC518A
DC518A
Analog Devices
BOARD EVAL FOR LTC3704EMS
DC519A
DC519A
Analog Devices
BOARD EVAL FOR LT1940EFE
DC526A Compare Parts
  • DC526A vs DC560A
  • DC526A vs DC559A-B
  • DC526A vs DC559A-A
  • DC526A vs DC558A
  • DC526A vs DC549A
  • DC526A vs DC544A
  • DC526A vs DC543A
  • DC526A vs DC542A
  • DC526A vs DC541A
  • DC526A vs DC527A
  • DC526A vs DC524A
  • DC526A vs DC519A
  • DC526A vs DC518A
  • DC526A vs DC516A-B
  • DC526A vs DC516A-A
  • DC526A vs DC511A
  • DC526A vs DC509B
  • DC526A vs DC506A
  • DC526A vs DC502A
  • DC526A vs DC501A
  • DC526A vs DC500A-F
  • DC526A vs DC500A-E
  • DC526A vs DC500A-B
  • DC526A vs DC568A
  • DC526A vs DC553A
  • DC526A vs DC500A-A
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****