☰
DC500A-E
DC500A-E
Active
Description:  BOARD EVAL FOR LTC3406BES5
Manufacturer:  Analog Devices
Datasheet:   DC500A-E Datasheet
History Price: $111.45
In Stock: 21790
DC500A-E Specification
Specification
Part No
DC500A-E
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1.5V
Current - Output
600mA
Voltage - Input
2.7V ~ 5.5V
Regulator Topology
Buck
Frequency - Switching
1.5MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3406B-1.5
Power - Output
-
DC500A-E PDF Datasheet
DC500A-E Related Parts
DC500A-B
DC500A-B
Analog Devices
BOARD EVAL FOR LTC3406ES5
DC500A-F
DC500A-F
Analog Devices
BOARD EVAL FOR LTC3406BES5
DC501A
DC501A
Analog Devices
BOARD DEMO FOR LTC3703EGN
DC502A
DC502A
Analog Devices
BOARD EVAL FOR LT1767EMS8E
DC506A
DC506A
Analog Devices
BOARD EVAL FOR LTC3251EMSE
DC509B
DC509B
Analog Devices
BOARD EVAL FOR LTC3729EUH
DC511A
DC511A
Analog Devices
BOARD DEMO FOR LT3439EFE
DC516A-A
DC516A-A
Analog Devices
BOARD EVAL FOR LTC3423EMS
DC516A-B
DC516A-B
Analog Devices
BOARD EVAL FOR LTC3424EMS
DC518A
DC518A
Analog Devices
BOARD EVAL FOR LTC3704EMS
DC519A
DC519A
Analog Devices
BOARD EVAL FOR LT1940EFE
DC524A
DC524A
Analog Devices
BOARD DEMO FOR LTC3704EMS
DC500A-E Compare Parts
  • DC500A-E vs DC560A
  • DC500A-E vs DC559A-B
  • DC500A-E vs DC559A-A
  • DC500A-E vs DC558A
  • DC500A-E vs DC549A
  • DC500A-E vs DC544A
  • DC500A-E vs DC543A
  • DC500A-E vs DC542A
  • DC500A-E vs DC541A
  • DC500A-E vs DC527A
  • DC500A-E vs DC526A
  • DC500A-E vs DC524A
  • DC500A-E vs DC519A
  • DC500A-E vs DC518A
  • DC500A-E vs DC516A-B
  • DC500A-E vs DC516A-A
  • DC500A-E vs DC511A
  • DC500A-E vs DC509B
  • DC500A-E vs DC506A
  • DC500A-E vs DC502A
  • DC500A-E vs DC501A
  • DC500A-E vs DC500A-F
  • DC500A-E vs DC500A-B
  • DC500A-E vs DC568A
  • DC500A-E vs DC553A
  • DC500A-E vs DC500A-A
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****