Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC479A
DC479A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LT3781EG
Manufacturer:
Analog Devices
Datasheet:
DC479A Datasheet
History Price: $89.16
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC479A Specification
Specification
Part No
DC479A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Isolated
Voltage - Output
3.3V
Current - Output
15A
Voltage - Input
36V ~ 72V
Regulator Topology
Forward Converter
Frequency - Switching
240kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT1783, LT3781, LTC1698
Power - Output
-
DC479A PDF Datasheet
DC479A Datasheet
Click and Download: DC479A Datasheet
DC479A Related Parts
DC409A
Analog Devices
BOARD EVAL FOR LTC3402EMS
DC414B
Analog Devices
BOARD DEMO FOR LTC1871EMS
DC418A
Analog Devices
BOARD EVAL FOR LT1737CS
DC422A-A
Analog Devices
BOARD EVAL FOR LTC3405ES6
DC422A-B
Analog Devices
BOARD EVAL FOR LTC3405ES6
DC423B
Analog Devices
BOARD EVAL FOR LT1956EFE
DC424A
Analog Devices
BOARD EVAL FOR LTC3701EGN
DC432A
Analog Devices
BOARD EVAL FOR LTC1879EGN
DC432B
Analog Devices
BOARD EVAL FOR LTC1875EGN
DC433A
Analog Devices
BOARD DEMO FOR LT1961EMS8E
DC436A
Analog Devices
BOARD EVAL FOR LT1765ES8
DC437A
Analog Devices
BOARD DEMO FOR LT1964ES5
DC479A Compare Parts
DC479A vs DC482A
DC479A vs DC481A
DC479A vs DC480A-F
DC479A vs DC480A-E
DC479A vs DC480A-D
DC479A vs DC480A-C
DC479A vs DC480A-B
DC479A vs DC480A-A
DC479A vs DC476A
DC479A vs DC474A
DC479A vs DC473A
DC479A vs DC471A
DC479A vs DC463A
DC479A vs DC457B
DC479A vs DC456A
DC479A vs DC455A
DC479A vs DC447A
DC479A vs DC445A
DC479A vs DC438A
DC479A vs DC437A
DC479A vs DC436A
DC479A vs DC433A
DC479A vs DC432B
DC479A vs DC432A
DC479A vs DC424A
DC479A vs DC423B
DC479A vs DC422A-B
DC479A vs DC422A-A
DC479A vs DC418A
DC479A vs DC414B
DC479A vs DC409A
DC479A vs DC492A
DC479A vs DC477A
DC479A vs DC459A
DC479A vs DC450A
DC479A vs DC448A
DC479A vs DC442A
DC479A vs DC419A
DC479A vs DC413A
DC479A vs DC412A
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend