Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC423B
DC423B
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LT1956EFE
Manufacturer:
Analog Devices
Datasheet:
DC423B Datasheet
History Price: Obsolete
In Stock: 22505
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC423B Specification
Specification
Part No
DC423B
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
5V
Current - Output
1A
Voltage - Input
7.5V ~ 25V
Regulator Topology
Buck
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT1956
Power - Output
-
DC423B PDF Datasheet
DC423B Datasheet
Click and Download: DC423B Datasheet
DC423B Related Parts
DC409A
Analog Devices
BOARD EVAL FOR LTC3402EMS
DC414B
Analog Devices
BOARD DEMO FOR LTC1871EMS
DC418A
Analog Devices
BOARD EVAL FOR LT1737CS
DC422A-A
Analog Devices
BOARD EVAL FOR LTC3405ES6
DC422A-B
Analog Devices
BOARD EVAL FOR LTC3405ES6
DC424A
Analog Devices
BOARD EVAL FOR LTC3701EGN
DC432A
Analog Devices
BOARD EVAL FOR LTC1879EGN
DC432B
Analog Devices
BOARD EVAL FOR LTC1875EGN
DC433A
Analog Devices
BOARD DEMO FOR LT1961EMS8E
DC436A
Analog Devices
BOARD EVAL FOR LT1765ES8
DC437A
Analog Devices
BOARD DEMO FOR LT1964ES5
DC438A
Analog Devices
BOARD EVAL FOR LTC3731CG
DC423B Compare Parts
DC423B vs DC482A
DC423B vs DC481A
DC423B vs DC480A-F
DC423B vs DC480A-E
DC423B vs DC480A-D
DC423B vs DC480A-C
DC423B vs DC480A-B
DC423B vs DC480A-A
DC423B vs DC479A
DC423B vs DC476A
DC423B vs DC474A
DC423B vs DC473A
DC423B vs DC471A
DC423B vs DC463A
DC423B vs DC457B
DC423B vs DC456A
DC423B vs DC455A
DC423B vs DC447A
DC423B vs DC445A
DC423B vs DC438A
DC423B vs DC437A
DC423B vs DC436A
DC423B vs DC433A
DC423B vs DC432B
DC423B vs DC432A
DC423B vs DC424A
DC423B vs DC422A-B
DC423B vs DC422A-A
DC423B vs DC418A
DC423B vs DC414B
DC423B vs DC409A
DC423B vs DC492A
DC423B vs DC477A
DC423B vs DC459A
DC423B vs DC450A
DC423B vs DC448A
DC423B vs DC442A
DC423B vs DC419A
DC423B vs DC413A
DC423B vs DC412A
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend