☰
DC382A
DC382A
Obsolete
Description:  LTC2415CGN - DIFFERENTIAL INPUT
Manufacturer:  Analog Devices
Datasheet:   DC382A Datasheet
History Price: Obsolete
In Stock: 29360
DC382A Specification
Specification
Part No
DC382A
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
microPOWER?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
24
Sampling Rate (Per Second)
15
Data Interface
Serial, SPI
Input Range
盫REF/2
Power (Typ) @ Conditions
-
Utilized IC / Part
LTC2415
Supplied Contents
Board(s)
DC382A PDF Datasheet
DC382A Related Parts
DC344A
DC344A
Analog Devices
LTC2420CS8 - 20 BIT DELTA SIGMA
DC358A
DC358A
Analog Devices
LTC2411CMS - DIFFERENTIAL INPUT,
DC379A
DC379A
Analog Devices
LTC1606CG DEMOBOARD - 16-BIT, 25
DC3190A-D
DC3190A-D
Analog Devices
LTP8803-1A DEMO BOARD - 160A DC/
DC346A
DC346A
Analog Devices
LTC2413CGN - SIMULTANEOUS 50 & 6
DC362A-A
DC362A-A
Analog Devices
LTC1405CGN - 12-BIT, 5MSPS ADC (
DC382A Compare Parts
  • DC382A vs DC358A
  • DC382A vs DC344A
  • DC382A vs DC362A-A
  • DC382A vs DC346A
  • DC382A vs DC3190A-D
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos