☰
DC379A
DC379A
Obsolete
Description:  LTC1606CG DEMOBOARD - 16-BIT, 25
Manufacturer:  Analog Devices
Datasheet:   DC379A Datasheet
History Price: $54.45
In Stock: 24480
DC379A Specification
Specification
Part No
DC379A
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
16
Sampling Rate (Per Second)
250k
Data Interface
Parallel
Input Range
?0V
Power (Typ) @ Conditions
75mW @ 250kSPS
Utilized IC / Part
LTC1606
Supplied Contents
Board(s)
DC379A PDF Datasheet
DC379A Related Parts
DC344A
DC344A
Analog Devices
LTC2420CS8 - 20 BIT DELTA SIGMA
DC358A
DC358A
Analog Devices
LTC2411CMS - DIFFERENTIAL INPUT,
DC382A
DC382A
Analog Devices
LTC2415CGN - DIFFERENTIAL INPUT
DC3190A-D
DC3190A-D
Analog Devices
LTP8803-1A DEMO BOARD - 160A DC/
DC346A
DC346A
Analog Devices
LTC2413CGN - SIMULTANEOUS 50 & 6
DC362A-A
DC362A-A
Analog Devices
LTC1405CGN - 12-BIT, 5MSPS ADC (
DC379A Compare Parts
  • DC379A vs DC358A
  • DC379A vs DC344A
  • DC379A vs DC362A-A
  • DC379A vs DC346A
  • DC379A vs DC3190A-D
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos