☰
DC327A
DC327A
Active
Description:  LTC1546CG LTC1545CG - SOFTWARE-S
Manufacturer:  Analog Devices
Datasheet:   DC327A Datasheet
History Price: $69.9
In Stock: 22080
DC327A Specification
Specification
Part No
DC327A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Transceiver
Embedded
-
Utilized IC / Part
LTC1545, LTC1546
Primary Attributes
-
Supplied Contents
Board(s)
DC327A PDF Datasheet
DC327A Related Parts
DC3001A-B
DC3001A-B
Analog Devices
LTC4451 DEMO BOARD 40V/7A IDEAL
DC3024A
DC3024A
Analog Devices
LT4200 12V/50A DEMO BOARD
DC306A-A
DC306A-A
Analog Devices
DEMO BOARD ADSL LIE DRVR/RX
DC3145A
DC3145A
Analog Devices
EVAL BOARD FOR LT8722
DC3160A-A-KIT
DC3160A-A-KIT
Analog Devices
24-PORT LTC9101-1/LTC9102 DEMO B
DC3160A-B-KIT
DC3160A-B-KIT
Analog Devices
20-PORT LTC9101-1/9102/9103 DEMO
DC338A-A
DC338A-A
Analog Devices
BOARD EVAL LTC1563-2
DC338A-B
DC338A-B
Analog Devices
BOARD EVAL LTC1563-3
DC338B-A
DC338B-A
Analog Devices
EVAL BOARD FOR LTC1563-2CGN
DC338B-B
DC338B-B
Analog Devices
EVAL BOARD FOR LTC1563-3CGN
DC354A
DC354A
Analog Devices
BOARD EVAL FOR LT1768CGN
DC364A-B
DC364A-B
Analog Devices
BOARD EVAL FOR LTC1732EMS
DC327A Compare Parts
  • DC327A vs DC384A-A
  • DC327A vs DC370A-B
  • DC327A vs DC370A-A
  • DC327A vs DC364A-B
  • DC327A vs DC354A
  • DC327A vs DC338B-B
  • DC327A vs DC338B-A
  • DC327A vs DC338A-B
  • DC327A vs DC338A-A
  • DC327A vs DC3160A-B-KIT
  • DC327A vs DC3160A-A-KIT
  • DC327A vs DC3145A
  • DC327A vs DC306A-A
  • DC327A vs DC3024A
  • DC327A vs DC3001A-B
  • DC327A vs DC393A
  • DC327A vs DC388C
  • DC327A vs DC388B
  • DC327A vs DC369A
  • DC327A vs DC3137A
  • DC327A vs DC3117A
  • DC327A vs DC3097A-KIT
  • DC327A vs DC3080A-KIT
  • DC327A vs DC3036A
  • DC327A vs DC3001A-A
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.