Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Analog Devices DC3160A-A-KIT
DC3160A-A-KIT
Active
Evaluation and Demonstration Boards and Kits
Description:
24-PORT LTC9101-1/LTC9102 DEMO B
Manufacturer:
Analog Devices
Datasheet:
DC3160A-A-KIT Datasheet
History Price: $1282.57
In Stock: 12320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC3160A-A-KIT Specification
Specification
Part No
DC3160A-A-KIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Ethernet
Embedded
No
Utilized IC / Part
LTC9101-1, LTC9102, LTC9103
Primary Attributes
-
Supplied Contents
Board(s)
DC3160A-A-KIT Related Parts
DC3001A-B
Analog Devices
LTC4451 DEMO BOARD 40V/7A IDEAL
DC3024A
Analog Devices
LT4200 12V/50A DEMO BOARD
DC306A-A
Analog Devices
DEMO BOARD ADSL LIE DRVR/RX
DC3145A
Analog Devices
EVAL BOARD FOR LT8722
DC3160A-B-KIT
Analog Devices
20-PORT LTC9101-1/9102/9103 DEMO
DC338A-A
Analog Devices
BOARD EVAL LTC1563-2
DC338A-B
Analog Devices
BOARD EVAL LTC1563-3
DC338B-A
Analog Devices
EVAL BOARD FOR LTC1563-2CGN
DC338B-B
Analog Devices
EVAL BOARD FOR LTC1563-3CGN
DC354A
Analog Devices
BOARD EVAL FOR LT1768CGN
DC364A-B
Analog Devices
BOARD EVAL FOR LTC1732EMS
DC370A-A
Analog Devices
BOARD EVAL FOR LTC1734ES6
DC3160A-A-KIT Compare Parts
DC3160A-A-KIT vs DC384A-A
DC3160A-A-KIT vs DC370A-B
DC3160A-A-KIT vs DC370A-A
DC3160A-A-KIT vs DC364A-B
DC3160A-A-KIT vs DC354A
DC3160A-A-KIT vs DC338B-B
DC3160A-A-KIT vs DC338B-A
DC3160A-A-KIT vs DC338A-B
DC3160A-A-KIT vs DC338A-A
DC3160A-A-KIT vs DC3160A-B-KIT
DC3160A-A-KIT vs DC3145A
DC3160A-A-KIT vs DC306A-A
DC3160A-A-KIT vs DC3024A
DC3160A-A-KIT vs DC3001A-B
DC3160A-A-KIT vs DC393A
DC3160A-A-KIT vs DC388C
DC3160A-A-KIT vs DC388B
DC3160A-A-KIT vs DC369A
DC3160A-A-KIT vs DC327A
DC3160A-A-KIT vs DC3137A
DC3160A-A-KIT vs DC3117A
DC3160A-A-KIT vs DC3097A-KIT
DC3160A-A-KIT vs DC3080A-KIT
DC3160A-A-KIT vs DC3036A
DC3160A-A-KIT vs DC3001A-A
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.