Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ Analog Devices DC2365A-E
DC2365A-E
Active
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
DEMO BOARD FOR LTC2358-16
Manufacturer:
Analog Devices
Datasheet:
DC2365A-E Datasheet
History Price: $178.32
In Stock: 40260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC2365A-E Specification
Specification
Part No
DC2365A-E
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
SoftSpan?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
16
Sampling Rate (Per Second)
200k
Data Interface
LVDS, Serial, SPI
Input Range
?0.24V
Power (Typ) @ Conditions
284mW @ 200kSPS
Utilized IC / Part
LTC2358-16
Supplied Contents
Board(s)
DC2365A-E PDF Datasheet
DC2365A-E Datasheet
Click and Download: DC2365A-E Datasheet
DC2365A-E Related Parts
DC200A-A
Analog Devices
EVAL BOARD ADC 14BIT 800KSPS
DC200A-L
Analog Devices
EVAL BOARD ADC 14BIT 800KSPS LP
DC2071A-A
Analog Devices
DEMO BOARD LTC2373-18
DC2071A-B
Analog Devices
DEMO BOARD FOR LTC2372-18
DC2071A-C
Analog Devices
LTC2374-16 DEMO BOARD 16-BIT, 2M
DC2071A-D
Analog Devices
DEV BOARD FOR LTC2373-16
DC2071A-E
Analog Devices
DEV BOARD FOR LTC2372-16
DC2094A-A
Analog Devices
DEMO BOARD FOR LTC2348-18
DC2094A-D
Analog Devices
DEMO BOARD LTC2348-16
DC209A
Analog Devices
LTC1404CS8 - 12-BIT, HIGH SPEED
DC2135A
Analog Devices
EVAL BOARD FOR LTC2378
DC213A
Analog Devices
LTC1406CGN - 8-BIT, 20MSPS ADC W
DC2365A-E Compare Parts
DC2365A-E vs DC2588A-A
DC2365A-E vs DC2542A
DC2365A-E vs DC2520A-B
DC2365A-E vs DC2520A-A
DC2365A-E vs DC2425A-F
DC2365A-E vs DC2425A-E
DC2365A-E vs DC2425A-D
DC2365A-E vs DC2425A-C
DC2365A-E vs DC2425A-B
DC2365A-E vs DC2425A-A
DC2365A-E vs DC2412A-B
DC2365A-E vs DC2412A-A
DC2365A-E vs DC2395A-I
DC2365A-E vs DC2395A-H
DC2365A-E vs DC2395A-G
DC2365A-E vs DC2395A-F
DC2365A-E vs DC2395A-E
DC2365A-E vs DC2395A-D
DC2365A-E vs DC2395A-C
DC2365A-E vs DC2395A-B
DC2365A-E vs DC2395A-A
DC2365A-E vs DC2390A-A
DC2365A-E vs DC2365A-H
DC2365A-E vs DC2365A-G
DC2365A-E vs DC2365A-F
DC2365A-E vs DC2365A-D
DC2365A-E vs DC2365A-C
DC2365A-E vs DC2365A-B
DC2365A-E vs DC2365A-A
DC2365A-E vs DC2326A-B
DC2365A-E vs DC2326A-A
DC2365A-E vs DC2290A-F
DC2365A-E vs DC2290A-E
DC2365A-E vs DC2290A-D
DC2365A-E vs DC2290A-C
DC2365A-E vs DC2290A-B
DC2365A-E vs DC2290A-A
DC2365A-E vs DC2289A-B
DC2365A-E vs DC2289A-A
DC2365A-E vs DC2266A
Customer Reviews
4.95 out of 5.00 stars from 157 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much