☰
DC2135A
DC2135A
Active
Description:  EVAL BOARD FOR LTC2378
Manufacturer:  Analog Devices
Datasheet:   DC2135A Datasheet
History Price: $237.75
In Stock: 41440
DC2135A Specification
Specification
Part No
DC2135A
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
20
Sampling Rate (Per Second)
1M
Data Interface
SPI
Input Range
盫REF
Power (Typ) @ Conditions
21mW @ 1MSPS
Utilized IC / Part
LTC2378-20
Supplied Contents
Board(s)
DC2135A PDF Datasheet
DC2135A Related Parts
DC200A-A
DC200A-A
Analog Devices
EVAL BOARD ADC 14BIT 800KSPS
DC200A-L
DC200A-L
Analog Devices
EVAL BOARD ADC 14BIT 800KSPS LP
DC2071A-A
DC2071A-A
Analog Devices
DEMO BOARD LTC2373-18
DC2071A-B
DC2071A-B
Analog Devices
DEMO BOARD FOR LTC2372-18
DC2071A-C
DC2071A-C
Analog Devices
LTC2374-16 DEMO BOARD 16-BIT, 2M
DC2071A-D
DC2071A-D
Analog Devices
DEV BOARD FOR LTC2373-16
DC2071A-E
DC2071A-E
Analog Devices
DEV BOARD FOR LTC2372-16
DC2094A-A
DC2094A-A
Analog Devices
DEMO BOARD FOR LTC2348-18
DC2094A-D
DC2094A-D
Analog Devices
DEMO BOARD LTC2348-16
DC209A
DC209A
Analog Devices
LTC1404CS8 - 12-BIT, HIGH SPEED
DC213A
DC213A
Analog Devices
LTC1406CGN - 8-BIT, 20MSPS ADC W
DC214A
DC214A
Analog Devices
LTC1417CGN - 14-BIT, 400KSPS SER
DC2135A Compare Parts
  • DC2135A vs DC2588A-A
  • DC2135A vs DC2542A
  • DC2135A vs DC2520A-B
  • DC2135A vs DC2520A-A
  • DC2135A vs DC2425A-F
  • DC2135A vs DC2425A-E
  • DC2135A vs DC2425A-D
  • DC2135A vs DC2425A-C
  • DC2135A vs DC2425A-B
  • DC2135A vs DC2425A-A
  • DC2135A vs DC2412A-B
  • DC2135A vs DC2412A-A
  • DC2135A vs DC2395A-I
  • DC2135A vs DC2395A-H
  • DC2135A vs DC2395A-G
  • DC2135A vs DC2395A-F
  • DC2135A vs DC2395A-E
  • DC2135A vs DC2395A-D
  • DC2135A vs DC2395A-C
  • DC2135A vs DC2395A-B
  • DC2135A vs DC2395A-A
  • DC2135A vs DC2390A-A
  • DC2135A vs DC2365A-H
  • DC2135A vs DC2365A-G
  • DC2135A vs DC2365A-F
  • DC2135A vs DC2365A-E
  • DC2135A vs DC2365A-D
  • DC2135A vs DC2365A-C
  • DC2135A vs DC2365A-B
  • DC2135A vs DC2365A-A
  • DC2135A vs DC2326A-B
  • DC2135A vs DC2326A-A
  • DC2135A vs DC2290A-F
  • DC2135A vs DC2290A-E
  • DC2135A vs DC2290A-D
  • DC2135A vs DC2290A-C
  • DC2135A vs DC2290A-B
  • DC2135A vs DC2290A-A
  • DC2135A vs DC2289A-B
  • DC2135A vs DC2289A-A
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.