Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2268A-E
DC2268A-E
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LTM4630-1
Manufacturer:
Analog Devices
Datasheet:
DC2268A-E Datasheet
History Price: $77.26
In Stock: 13770
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC2268A-E Specification
Specification
Part No
DC2268A-E
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
?Module?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
Voltage - Output
1V, 1.5V
Current - Output
18A, 18A
Voltage - Input
4.5V ~ 15V
Regulator Topology
Buck
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTM4630-1
Power - Output
-
DC2268A-E PDF Datasheet
DC2268A-E Datasheet
Click and Download: DC2268A-E Datasheet
DC2268A-E Related Parts
DC2000A
Analog Devices
EVAL BOARD FOR LTC3875EU
DC2002A
Analog Devices
BOARD EVAL FOR LTC3774EUHE
DC2003A
Analog Devices
LTC3622 DEMO BOARD- 2.7V TO 17V
DC2005A
Analog Devices
BOARD EVAL FOR LTC3624EDD
DC2006A-A
Analog Devices
BOARD EVAL FOR LTC3862EUH
DC2006A-B
Analog Devices
BOARD EVAL FOR LTC3862EUH
DC2007A-A
Analog Devices
EVAL BOARD FOR LTM4630
DC2007A-B
Analog Devices
EVAL BOARD FOR LTM4630
DC2007A-C
Analog Devices
EVAL BOARD FOR LTM4630
DC2010A
Analog Devices
BOARD EVAL FOR LT8612
DC2011A
Analog Devices
LT8613 DEMO BOARD - 5.8V TO 42V
DC2012A
Analog Devices
BOARD EVAL FOR LT8610A
DC2268A-E Compare Parts
DC2268A-E vs DC2989A
DC2268A-E vs DC2985A
DC2268A-E vs DC2984A
DC2268A-E vs DC297A
DC2268A-E vs DC2965A
DC2268A-E vs DC2958A-C
DC2268A-E vs DC2958A-B
DC2268A-E vs DC2958A-A
DC2268A-E vs DC2937A
DC2268A-E vs DC2929A
DC2268A-E vs DC2924A-B
DC2268A-E vs DC2924A-A
DC2268A-E vs DC2922A-B
DC2268A-E vs DC2922A-A
DC2268A-E vs DC2918A
DC2268A-E vs DC2910A
DC2268A-E vs DC290A-B
DC2268A-E vs DC2907A
DC2268A-E vs DC289A
DC2268A-E vs DC2899A
DC2268A-E vs DC2897A
DC2268A-E vs DC2895A
DC2268A-E vs DC2891A
DC2268A-E vs DC2879A
DC2268A-E vs DC2874A-C
DC2268A-E vs DC2874A-B
DC2268A-E vs DC2874A-A
DC2268A-E vs DC2867A
DC2268A-E vs DC2861A
DC2268A-E vs DC2860A
DC2268A-E vs DC2859A
DC2268A-E vs DC2855A
DC2268A-E vs DC2851A
DC2268A-E vs DC2846A
DC2268A-E vs DC2844A
DC2268A-E vs DC2841A
DC2268A-E vs DC2840A
DC2268A-E vs DC2838A
DC2268A-E vs DC2836A
DC2268A-E vs DC2834A
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.