☰
DC2268A-E
DC2268A-E
Active
Description:  EVAL BOARD FOR LTM4630-1
Manufacturer:  Analog Devices
Datasheet:   DC2268A-E Datasheet
History Price: $77.26
In Stock: 41305
DC2268A-E vs DC2836A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
1V, 1.5V
1.2V, 3.3V
Current - Output
18A, 18A
9A, 9A
Voltage - Input
4.5V ~ 15V
4V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4630-1
LT7182S
Power - Output
-
-