☰
BB-ZXT9-IOA-KIT
BB-ZXT9-IOA-KIT
Obsolete
Description:  KIT EVAL ZLINX XTREME ZXT9
Manufacturer:  Advantech Corp
History Price: Obsolete
In Stock: 32080
BB-ZXT9-IOA-KIT Specification
Specification
Part No
BB-ZXT9-IOA-KIT
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Advantech Corp
Series
Zlinx?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver, ISM
For Use With/Related Products
900MHz
Supplied Contents
ZXT9
Type
Board(s)
BB-ZXT9-IOA-KIT Related Parts
BB-GEVK
BB-GEVK
onsemi
IOT_ IDK BASE BOARD
BB-WLNN-EK-DP551
BB-WLNN-EK-DP551
Advantech Corp
KIT EVAL/DESIGN 802.11A/B/G
BB-WSKIT3BE-CBM
BB-WSKIT3BE-CBM
Advantech Corp
CONDITION BASED MONITORING BUNDL
BB-WSKIT3BE-CBM-V
BB-WSKIT3BE-CBM-V
Advantech Corp
CONDITION BASED MONITORING BUNDL
BB-WSKIT3BE-NRG
BB-WSKIT3BE-NRG
Advantech Corp
ENERGY MONITORING BUNDLE
BB-WSKIT4BC
BB-WSKIT4BC
Advantech Corp
DEV KIT SPECTRE3G
BB-WSKIT4BE
BB-WSKIT4BE
Advantech Corp
DEV KIT SPECTRERT
BB-WSK-NRG-1
BB-WSK-NRG-1
Advantech Corp
WZZARD ENERGYMONITOR STARTER KIT
BB-ZZ-PROG1-USB
BB-ZZ-PROG1-USB
Advantech Corp
ZLINX PROGRAMMING MODULE
BB-WSKIT3BC-CBM
BB-WSKIT3BC-CBM
Advantech Corp
WZZARD CONDITION BASED MONITORIN
BB-WSKIT3BC-CBM-V
BB-WSKIT3BC-CBM-V
Advantech Corp
WZZARD CONDITION BASED MONITORIN
BB-WSKIT3BC-NRG
BB-WSKIT3BC-NRG
Advantech Corp
WZZARD ENERGY MONITORING KIT, 3
BB-ZXT9-IOA-KIT Compare Parts
  • BB-ZXT9-IOA-KIT vs BB-WSK-NRG-1
  • BB-ZXT9-IOA-KIT vs BB-WSKIT4BE
  • BB-ZXT9-IOA-KIT vs BB-WSKIT4BC
  • BB-ZXT9-IOA-KIT vs BB-WSKIT3BE-NRG
  • BB-ZXT9-IOA-KIT vs BB-WSKIT3BE-CBM-V
  • BB-ZXT9-IOA-KIT vs BB-WSKIT3BE-CBM
  • BB-ZXT9-IOA-KIT vs BB-WLNN-EK-DP551
  • BB-ZXT9-IOA-KIT vs BB-GEVK
  • BB-ZXT9-IOA-KIT vs BB-WSKIT3BC-NRG
  • BB-ZXT9-IOA-KIT vs BB-WSKIT3BC-CBM-V
  • BB-ZXT9-IOA-KIT vs BB-WSKIT3BC-CBM
  • BB-ZXT9-IOA-KIT vs BB-BOARD-BPB0B-39B
  • BB-ZXT9-IOA-KIT vs BB-BOARD-BPB0B-28
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!