BB-WLNN-EK-DP551
BB-WLNN-EK-DP551
Obsolete
Description:  KIT EVAL/DESIGN 802.11A/B/G
Manufacturer:  Advantech Corp
History Price: Obsolete
In Stock: 4100
BB-WLNN-EK-DP551 Specification
Specification
Part No
BB-WLNN-EK-DP551
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Advantech Corp
Series
Airborne?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 a/b/g/n (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz, 5GHz
Supplied Contents
WLNN-xx-DP551
Type
Board(s), Cable(s), Power Supply
BB-WLNN-EK-DP551 PDF Datasheet
BB-WLNN-EK-DP551 Related Parts
BB-GEVK
BB-GEVK
onsemi
IOT_ IDK BASE BOARD
BB-WSKIT3BE-CBM
BB-WSKIT3BE-CBM
Advantech Corp
CONDITION BASED MONITORING BUNDL
BB-WSKIT3BE-CBM-V
BB-WSKIT3BE-CBM-V
Advantech Corp
CONDITION BASED MONITORING BUNDL
BB-WSKIT3BE-NRG
BB-WSKIT3BE-NRG
Advantech Corp
ENERGY MONITORING BUNDLE
BB-WSKIT4BC
BB-WSKIT4BC
Advantech Corp
DEV KIT SPECTRE3G
BB-WSKIT4BE
BB-WSKIT4BE
Advantech Corp
DEV KIT SPECTRERT
BB-WSK-NRG-1
BB-WSK-NRG-1
Advantech Corp
WZZARD ENERGYMONITOR STARTER KIT
BB-ZXT9-IOA-KIT
BB-ZXT9-IOA-KIT
Advantech Corp
KIT EVAL ZLINX XTREME ZXT9
BB-ZZ-PROG1-USB
BB-ZZ-PROG1-USB
Advantech Corp
ZLINX PROGRAMMING MODULE
BB-WSKIT3BC-CBM
BB-WSKIT3BC-CBM
Advantech Corp
WZZARD CONDITION BASED MONITORIN
BB-WSKIT3BC-CBM-V
BB-WSKIT3BC-CBM-V
Advantech Corp
WZZARD CONDITION BASED MONITORIN
BB-WSKIT3BC-NRG
BB-WSKIT3BC-NRG
Advantech Corp
WZZARD ENERGY MONITORING KIT, 3
BB-WLNN-EK-DP551 Compare Parts
  • BB-WLNN-EK-DP551 vs BB-ZXT9-IOA-KIT
  • BB-WLNN-EK-DP551 vs BB-WSK-NRG-1
  • BB-WLNN-EK-DP551 vs BB-WSKIT4BE
  • BB-WLNN-EK-DP551 vs BB-WSKIT4BC
  • BB-WLNN-EK-DP551 vs BB-WSKIT3BE-NRG
  • BB-WLNN-EK-DP551 vs BB-WSKIT3BE-CBM-V
  • BB-WLNN-EK-DP551 vs BB-WSKIT3BE-CBM
  • BB-WLNN-EK-DP551 vs BB-GEVK
  • BB-WLNN-EK-DP551 vs BB-WSKIT3BC-NRG
  • BB-WLNN-EK-DP551 vs BB-WSKIT3BC-CBM-V
  • BB-WLNN-EK-DP551 vs BB-WSKIT3BC-CBM
  • BB-WLNN-EK-DP551 vs BB-BOARD-BPB0B-39B
  • BB-WLNN-EK-DP551 vs BB-BOARD-BPB0B-28
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description