Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL5986A
EVAL5986A
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVALUATION FOR L5986A
Manufacturer:
STMicroelectronics
Datasheet:
EVAL5986A Datasheet
History Price: Obsolete
In Stock: 41360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL5986A Specification
Specification
Part No
EVAL5986A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1.8V
Current - Output
2.5A
Voltage - Input
2.9V ~ 18V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
L5986
Power - Output
-
EVAL5986A PDF Datasheet
EVAL5986A Datasheet
Click and Download: EVAL5986A Datasheet
EVAL5986A Related Parts
EVAL12W3PHSMP7TOBO1
Infineon Technologies
EVAL 12W 950V COOLMOS
EVAL1K4WZVSFBCFD7TOBO1
Infineon Technologies
1400W FULL BRIDGE
EVAL1K4WZVSFBSMDTOBO1
Infineon Technologies
EVAL 1400W 12V COOLMOS
EVAL1K6WPSUG7DDTOBO1
Infineon Technologies
1600W SERVER POWER SUPPLY
EVAL2101HBLLCTOBO1
Infineon Technologies
EVAL BRD
EVAL2KWZVSFBCFD7TOBO1
Infineon Technologies
2000W ZVS FULL BRIDGE EVAL
EVAL2QR0665G28W16VTOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR0665G
EVAL2QR2280G1TOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR2280G-1
EVAL3AR2280VJZTOBO1
Infineon Technologies
20W SMPS EVALUATION BOARD USING
EVAL3AR4780VJZTOBO1
Infineon Technologies
12W SMPS EVALUATION BOARD USING
EVAL3GS03LJGTOBO1
Infineon Technologies
65W SMPS EVALUATION BOARD USING
EVAL3K3WLLCHBCFD7TOBO1
Infineon Technologies
EVAL_3K3W_LLC_HB_CFD7
EVAL5986A Compare Parts
EVAL5986A vs EVALTSM1052
EVAL5986A vs EVALSTSR30-60W
EVAL5986A vs EVAL-STCH03-45W
EVAL5986A vs EVALSF3-ICE3DS01G-60W
EVAL5986A vs EVALSF3-ICE3DS01
EVAL5986A vs EVALSF3ICE3BS03LJGTOBO1
EVAL5986A vs EVALSF3-ICE3B2565
EVAL5986A vs EVALSF3-ICE3B2065P
EVAL5986A vs EVALSF3-ICE3B1565
EVAL5986A vs EVALSF3-ICE3B0565
EVAL5986A vs EVALSF3ICE3AS03LJGTOBO1
EVAL5986A vs EVALSF3-ICE3A5565P
EVAL5986A vs EVALSF2-ICE2B765P
EVAL5986A vs EVALSF2-ICE2A365
EVAL5986A vs EVALSF2-ICE2A0565Z-12
EVAL5986A vs EVALQRSICE2QS03GTOBO1
EVAL5986A vs EVALQRCICE2QR4780ZTOBO1
EVAL5986A vs EVALQRCICE2QR2280ZTOBO1
EVAL5986A vs EVALQRCICE2QR0680ZTOBO1
EVAL5986A vs EVAL-PSR01B-35W
EVAL5986A vs EVALPS5401INTTOBO1
EVAL5986A vs EVALPS540140ATOBO1
EVAL5986A vs EVALPS540125ATOBO1
EVAL5986A vs EVALPM8800A-HP
EVAL5986A vs EVAL-LTC3313EV-A-Z
EVAL5986A vs EVAL-LT8604-AZ
EVAL5986A vs EVAL-LT8350-AZ
EVAL5986A vs EVAL-LT8337-AZ
EVAL5986A vs EVAL-LT8337-1-AZ
EVAL5986A vs EVAL-LT8333-AZ
EVAL5986A vs EVAL-L5963Q
EVAL5986A vs EVAL-L5963
EVAL5986A vs EVALICE3AR1080VJZTOBO1
EVAL5986A vs EVALHBPARALLELGANTOBO1
EVAL5986A vs EVAL-CN0342-EB1Z
EVAL5986A vs EVALBIDIHB1EDN7550BTOBO1
EVAL5986A vs EVAL-ADUM5028EBZ
EVAL5986A vs EVAL-ADUM5020EBZ
EVAL5986A vs EVAL-ADUM5010EBZ
EVAL5986A vs EVAL-ADUM4471EBZ
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B