500DC00000M000AC0R
500DC00000M000AC0R
Obsolete
Description:  OSC PROG LVDS 3.3V SMD
Manufacturer:  Skyworks Solutions
History Price: Obsolete
In Stock: 32900
500DC00000M000AC0R Specification
Specification
Part No
500DC00000M000AC0R
Category
Programmable Oscillators
Manufacturer
Skyworks Solutions
Series
Si500D
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Silicon
Type
XO (Standard)
Programmable Type
Blank (User Must Program)
Available Frequency Range
900 kHz ~ 200 MHz
Function
Enable/Disable, Standby
Output
LVDS
Voltage - Supply
3.3V
Frequency Stability
-
Frequency Stability (Total)
-
Operating Temperature
-
Spread Spectrum Bandwidth
-
Current - Supply (Max)
16.5mA
Ratings
-
Mounting Type
Surface Mount
Package / Case
6-SMD, No Lead
Size / Dimension
0.157" L x 0.126" W (4.00mm x 3.20mm)
Height - Seated (Max)
0.035" (0.90mm)
500DC00000M000AC0R Related Parts
500DAAA-ACF
500DAAA-ACF
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
500DCAA-ACF
500DCAA-ACF
Skyworks Solutions
XTAL OSC PROG XO LVDS 3.3V 10PPM
500DCAE-ACF
500DCAE-ACF
Skyworks Solutions
XTAL OSC PROG XO LVDS 3.3V 10PPM
500DSAA-ACF
500DSAA-ACF
Skyworks Solutions
XTAL OSC PROG XO LVDS 1.8V 10PPM
500SA00000M000AC0R
500SA00000M000AC0R
Skyworks Solutions
OSC PROG CMOS 3.3V SMD
500SAAA-ACF
500SAAA-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 3.3V 10PPM
500SAAD-ACF
500SAAD-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 3.3V 10PPM
500SAAF-ACF
500SAAF-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 3.3V 10PPM
500SABA-ACH
500SABA-ACH
Skyworks Solutions
XTAL OSC PROG XO CMOS 3.3V 20PPM
500SEAA-ACF
500SEAA-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 2.5V 10PPM
500SEAD-ACF
500SEAD-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 2.5V 10PPM
500SJAA-ACF
500SJAA-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 1.8V 10PPM
500DC00000M000AC0R Compare Parts
  • 500DC00000M000AC0R vs 500SEAD-ACF
  • 500DC00000M000AC0R vs 500SEAA-ACF
  • 500DC00000M000AC0R vs 500SABA-ACH
  • 500DC00000M000AC0R vs 500SAAF-ACF
  • 500DC00000M000AC0R vs 500SAAD-ACF
  • 500DC00000M000AC0R vs 500SAAA-ACF
  • 500DC00000M000AC0R vs 500SA00000M000AC0R
  • 500DC00000M000AC0R vs 500DSAA-ACF
  • 500DC00000M000AC0R vs 500DCAE-ACF
  • 500DC00000M000AC0R vs 500DCAA-ACF
  • 500DC00000M000AC0R vs 500DAAA-ACF
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description