Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/ Programmable Oscillators (10104)
Image
Part No
Manufacturer
Description
Packaging
RoHS
Status
History Price
Inquiry Now
500DAAA-ACF
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
Datasheet
Tube
Obsolete
Obsolete
In Stock: 46590
Inquiry Now
500DAAA-ACF
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
In Stock: 46590
Inquiry Now
500DC00000M000AC0R
Skyworks Solutions
OSC PROG LVDS 3.3V SMD
Datasheet
Tape & Reel (TR)
Obsolete
Obsolete
In Stock: 31145
Inquiry Now
500DC00000M000AC0R
Skyworks Solutions
OSC PROG LVDS 3.3V SMD
In Stock: 31145
Inquiry Now
500DCAA-ACF
Skyworks Solutions
XTAL OSC PROG XO LVDS 3.3V 10PPM
Datasheet
Tube
Obsolete
Obsolete
In Stock: 15700
Inquiry Now
500DCAA-ACF
Skyworks Solutions
XTAL OSC PROG XO LVDS 3.3V 10PPM
In Stock: 15700
Inquiry Now
500DCAE-ACF
Skyworks Solutions
XTAL OSC PROG XO LVDS 3.3V 10PPM
Datasheet
Tube
Obsolete
Obsolete
In Stock: 255
Inquiry Now
500DCAE-ACF
Skyworks Solutions
XTAL OSC PROG XO LVDS 3.3V 10PPM
In Stock: 255
Inquiry Now
500DSAA-ACF
Skyworks Solutions
XTAL OSC PROG XO LVDS 1.8V 10PPM
Datasheet
Tube
Obsolete
Obsolete
In Stock: 34810
Inquiry Now
500DSAA-ACF
Skyworks Solutions
XTAL OSC PROG XO LVDS 1.8V 10PPM
In Stock: 34810
Inquiry Now
500SA00000M000AC0R
Skyworks Solutions
OSC PROG CMOS 3.3V SMD
Datasheet
Strip
Obsolete
Obsolete
In Stock: 19365
Inquiry Now
500SA00000M000AC0R
Skyworks Solutions
OSC PROG CMOS 3.3V SMD
In Stock: 19365
Inquiry Now
500SAAA-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 3.3V 10PPM
Datasheet
Tube
Obsolete
Obsolete
In Stock: 3920
Inquiry Now
500SAAA-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 3.3V 10PPM
In Stock: 3920
Inquiry Now
500SAAD-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 3.3V 10PPM
Datasheet
Tube
Obsolete
Obsolete
In Stock: 38475
Inquiry Now
500SAAD-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 3.3V 10PPM
In Stock: 38475
Inquiry Now
500SAAF-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 3.3V 10PPM
Datasheet
Tube
Obsolete
Obsolete
In Stock: 23030
Inquiry Now
500SAAF-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 3.3V 10PPM
In Stock: 23030
Inquiry Now
500SABA-ACH
Skyworks Solutions
XTAL OSC PROG XO CMOS 3.3V 20PPM
Datasheet
Tube
Obsolete
Obsolete
In Stock: 7585
Inquiry Now
500SABA-ACH
Skyworks Solutions
XTAL OSC PROG XO CMOS 3.3V 20PPM
In Stock: 7585
Inquiry Now
500SEAA-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 2.5V 10PPM
Datasheet
Tube
Obsolete
Obsolete
In Stock: 42140
Inquiry Now
500SEAA-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 2.5V 10PPM
In Stock: 42140
Inquiry Now
500SEAD-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 2.5V 10PPM
Datasheet
Tube
Obsolete
Obsolete
In Stock: 26695
Inquiry Now
500SEAD-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 2.5V 10PPM
In Stock: 26695
Inquiry Now
500SJAA-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 1.8V 10PPM
Datasheet
Tube
Obsolete
Obsolete
In Stock: 11250
Inquiry Now
500SJAA-ACF
Skyworks Solutions
XTAL OSC PROG XO CMOS 1.8V 10PPM
In Stock: 11250
Inquiry Now
501AAA-ABAF
Silicon Labs
MEMS OSC PROG CMEMS LVCMOS 1.7V
Datasheet
Tray
Obsolete
Obsolete
In Stock: 45805
Inquiry Now
501AAA-ABAF
Silicon Labs
MEMS OSC PROG CMEMS LVCMOS 1.7V
In Stock: 45805
Inquiry Now
501FAK-ABAG
Silicon Labs
MEMS OSC PROG CMEMS LVCMOS 1.7V
Datasheet
Tray
Obsolete
Obsolete
In Stock: 30360
Inquiry Now
501FAK-ABAG
Silicon Labs
MEMS OSC PROG CMEMS LVCMOS 1.7V
In Stock: 30360
Inquiry Now
501FAK-ACAG
Silicon Labs
MEMS OSC PROG CMEMS LVCMOS 1.7V
Datasheet
Tray
Obsolete
Obsolete
In Stock: 14915
Inquiry Now
501FAK-ACAG
Silicon Labs
MEMS OSC PROG CMEMS LVCMOS 1.7V
In Stock: 14915
Inquiry Now
501FAK-ADAF
Silicon Labs
MEMS OSC PROG CMEMS LVCMOS 1.7V
Datasheet
Tray
Obsolete
Obsolete
In Stock: 49470
Inquiry Now
501FAK-ADAF
Silicon Labs
MEMS OSC PROG CMEMS LVCMOS 1.7V
In Stock: 49470
Inquiry Now
501JBL-ABAG
Silicon Labs
MEMS OSC PROG CMEMS LVCMOS 3.3V
Datasheet
Tray
Obsolete
Obsolete
In Stock: 34025
Inquiry Now
501JBL-ABAG
Silicon Labs
MEMS OSC PROG CMEMS LVCMOS 3.3V
In Stock: 34025
Inquiry Now
502AAA-ADAF
Silicon Labs
MEMS OSC PROG CMEMS LVCMOS 1.7V
Datasheet
Tray
Obsolete
Obsolete
In Stock: 18580
Inquiry Now
502AAA-ADAF
Silicon Labs
MEMS OSC PROG CMEMS LVCMOS 1.7V
In Stock: 18580
Inquiry Now
504JAA-ABAF
Silicon Labs
MEMS OSC PROG CMEMS LVCMOS 3.3V
Datasheet
Tray
Obsolete
Obsolete
In Stock: 3135
Inquiry Now
504JAA-ABAF
Silicon Labs
MEMS OSC PROG CMEMS LVCMOS 3.3V
In Stock: 3135
Inquiry Now
504MBA-BDAF
Silicon Labs
MEMS OSC PROG CMEMS LVCMOS 1.7V
Datasheet
Tray
Obsolete
Obsolete
In Stock: 37690
Inquiry Now
504MBA-BDAF
Silicon Labs
MEMS OSC PROG CMEMS LVCMOS 1.7V
In Stock: 37690
Inquiry Now
510AAA-AAAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
Datasheet
Strip
Active
$21.87
In Stock: 22245
Inquiry Now
510AAA-AAAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
In Stock: 22245
Inquiry Now
510AAA-ABAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
Datasheet
Strip
Active
$19.56
In Stock: 6800
Inquiry Now
510AAA-ABAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
In Stock: 6800
Inquiry Now
510AAA-BAAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
Datasheet
Strip
Active
$21.87
In Stock: 41355
Inquiry Now
510AAA-BAAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
In Stock: 41355
Inquiry Now
510AAA-BBAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
Datasheet
Strip
Active
$19.56
In Stock: 25910
Inquiry Now
510AAA-BBAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
In Stock: 25910
Inquiry Now
510AAA-CAAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
Datasheet
Strip
Active
$15.49
In Stock: 10465
Inquiry Now
510AAA-CAAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
In Stock: 10465
Inquiry Now
510AAA-CBAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
Datasheet
Strip
Active
$19.56
In Stock: 45020
Inquiry Now
510AAA-CBAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
In Stock: 45020
Inquiry Now
510AAB-AAAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
Datasheet
Strip
Active
$21.87
In Stock: 29575
Inquiry Now
510AAB-AAAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
In Stock: 29575
Inquiry Now
510AAB-ABAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
Datasheet
Strip
Active
$19.56
In Stock: 14130
Inquiry Now
510AAB-ABAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
In Stock: 14130
Inquiry Now
510AAB-BAAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
Datasheet
Strip
Active
$21.87
In Stock: 48685
Inquiry Now
510AAB-BAAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
In Stock: 48685
Inquiry Now
<<
<
1
2
3
>
>>
Request for Quotation
×
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ