☰
DSC8001BI5-PROGRAMMABLE
DSC8001BI5-PROGRAMMABLE
Active
Description:  MEMS OSC PROG XO CMOS 1.8V-3.3V
Manufacturer:  Microchip Technology
History Price: $12.66
In Stock: 28410
DSC8001BI5-PROGRAMMABLE Specification
Specification
Part No
DSC8001BI5-PROGRAMMABLE
Category
Programmable Oscillators
Manufacturer
Microchip Technology
Series
DSC8001
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
MEMS
Type
XO (Standard)
Programmable Type
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Available Frequency Range
1 MHz ~ 150 MHz
Function
Standby
Output
CMOS
Voltage - Supply
1.8V ~ 3.3V
Frequency Stability
-
Frequency Stability (Total)
?0ppm
Operating Temperature
-40℃ ~ 85℃
Spread Spectrum Bandwidth
-
Current - Supply (Max)
12.2mA
Ratings
AEC-Q100
Mounting Type
Surface Mount
Package / Case
4-SMD, No Lead
Size / Dimension
0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max)
0.035" (0.90mm)
DSC8001BI5-PROGRAMMABLE PDF Datasheet
DSC8001BI5-PROGRAMMABLE Datasheet
DSC8001BI5-PROGRAMMABLE Related Parts
DSC1000AL3-PROG
DSC1000AL3-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC1000AL5-PROG
DSC1000AL5-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC1000BL3-PROG
DSC1000BL3-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC1000BL5-PROG
DSC1000BL5-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC1000CL3-PROG
DSC1000CL3-PROG
Microchip Technology
MEMS PROGRAMMABLE CMOS OSC
DSC1000CL5-PROG
DSC1000CL5-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC1000DL3-PROG
DSC1000DL3-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC1000DL5-PROG
DSC1000DL5-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC1100AL3-PROG
DSC1100AL3-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC1100AL5-PROG
DSC1100AL5-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC1100BL3-PROG
DSC1100BL3-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC1100BL5-PROG
DSC1100BL5-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC8001BI5-PROGRAMMABLE Compare Parts
  • DSC8001BI5-PROGRAMMABLE vs DSC8124DI2
  • DSC8001BI5-PROGRAMMABLE vs DSC8124CI5T
  • DSC8001BI5-PROGRAMMABLE vs DSC8124CI5
  • DSC8001BI5-PROGRAMMABLE vs DSC8124CI2
  • DSC8001BI5-PROGRAMMABLE vs DSC8124BI2T
  • DSC8001BI5-PROGRAMMABLE vs DSC8124BI2
  • DSC8001BI5-PROGRAMMABLE vs DSC8124AI5T
  • DSC8001BI5-PROGRAMMABLE vs DSC8124AI2T
  • DSC8001BI5-PROGRAMMABLE vs DSC8124AI2
  • DSC8001BI5-PROGRAMMABLE vs DSC8123DI5T
  • DSC8001BI5-PROGRAMMABLE vs DSC8123DI2-PROGRAMMABLE
  • DSC8001BI5-PROGRAMMABLE vs DSC8123DI2
  • DSC8001BI5-PROGRAMMABLE vs DSC8123CI5T
  • DSC8001BI5-PROGRAMMABLE vs DSC8123CI5
  • DSC8001BI5-PROGRAMMABLE vs DSC8123CI2T
  • DSC8001BI5-PROGRAMMABLE vs DSC8123CI2-PROGRAMMABLE
  • DSC8001BI5-PROGRAMMABLE vs DSC8123CI2
  • DSC8001BI5-PROGRAMMABLE vs DSC8123BI5T
  • DSC8001BI5-PROGRAMMABLE vs DSC8123BI5-PROGRAMMABLE
  • DSC8001BI5-PROGRAMMABLE vs DSC8123BI5
  • DSC8001BI5-PROGRAMMABLE vs DSC8123BI2-PROGRAMMABLE
  • DSC8001BI5-PROGRAMMABLE vs DSC8123BI2
  • DSC8001BI5-PROGRAMMABLE vs DSC8123AI5T
  • DSC8001BI5-PROGRAMMABLE vs DSC8123AI5
  • DSC8001BI5-PROGRAMMABLE vs DSC8123AI2T
  • DSC8001BI5-PROGRAMMABLE vs DSC8123AI2-PROGRAMMABLE
  • DSC8001BI5-PROGRAMMABLE vs DSC8123AI2
  • DSC8001BI5-PROGRAMMABLE vs DSC8122DI2-PROGRAMMABLE
  • DSC8001BI5-PROGRAMMABLE vs DSC8122DI2
  • DSC8001BI5-PROGRAMMABLE vs DSC8122CL2T
  • DSC8001BI5-PROGRAMMABLE vs DSC8122CL2
  • DSC8001BI5-PROGRAMMABLE vs DSC8122CI5T
  • DSC8001BI5-PROGRAMMABLE vs DSC8122CI2T
  • DSC8001BI5-PROGRAMMABLE vs DSC8122CI2-PROGRAMMABLE
  • DSC8001BI5-PROGRAMMABLE vs DSC8122CI2
  • DSC8001BI5-PROGRAMMABLE vs DSC8122BI5T
  • DSC8001BI5-PROGRAMMABLE vs DSC8122BI5
  • DSC8001BI5-PROGRAMMABLE vs DSC8122BI2-PROGRAMMABLE
  • DSC8001BI5-PROGRAMMABLE vs DSC8122BI2
  • DSC8001BI5-PROGRAMMABLE vs DSC8122AI5T
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase