☰
SG-9101CB-D05PGDCB
SG-9101CB-D05PGDCB
Active
Description:  XTAL OSC PROG XO CMOS DWN SPRD
Manufacturer:  Epson Electronics
History Price: $8.28
In Stock: 47200
SG-9101CB-D05PGDCB Specification
Specification
Part No
SG-9101CB-D05PGDCB
Category
Programmable Oscillators
Manufacturer
Epson Electronics
Series
SG-9101
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Crystal
Type
XO (Standard)
Programmable Type
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Available Frequency Range
670 kHz ~ 170 MHz
Function
Enable/Disable
Output
CMOS
Voltage - Supply
1.62V ~ 3.63V
Frequency Stability
-
Frequency Stability (Total)
-
Operating Temperature
-40℃ ~ 85℃
Spread Spectrum Bandwidth
-0.50%, Down Spread
Current - Supply (Max)
-
Ratings
-
Mounting Type
Surface Mount
Package / Case
4-SMD, No Lead
Size / Dimension
0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max)
0.051" (1.30mm)
SG-9101CB-D05PGDCB Related Parts
SG-8002CA-PCB
SG-8002CA-PCB
Epson Electronics
XTAL OSC PROG XO CMOS 3.3V 50PPM
SG-8002CA-PCC
SG-8002CA-PCC
Epson Electronics
XTAL OSC PRG XO CMOS 3.3V 100PPM
SG-8002CA-PCM
SG-8002CA-PCM
Epson Electronics
XTAL OSC PRG XO CMOS 3.3V 100PPM
SG-8002CA-PHB
SG-8002CA-PHB
Epson Electronics
XTAL OSC PROG XO CMOS 5V 50PPM
SG-8002CA-PHC
SG-8002CA-PHC
Epson Electronics
XTAL OSC PROG XO CMOS 5V 100PPM
SG-8002CA-PHM
SG-8002CA-PHM
Epson Electronics
XTAL OSC PROG XO CMOS 5V 100PPM
SG-8002CA-PTB
SG-8002CA-PTB
Epson Electronics
XTAL OSC PROG XO TTL 5V 50PPM
SG-8002CA-PTC
SG-8002CA-PTC
Epson Electronics
XTAL OSC PROG XO TTL 5V 100PPM
SG-8002CA-PTM
SG-8002CA-PTM
Epson Electronics
XTAL OSC PROG XO TTL 5V 100PPM
SG-8002CA-SCB
SG-8002CA-SCB
Epson Electronics
XTAL OSC PROG XO CMOS 3.3V 50PPM
SG-8002CA-SCC
SG-8002CA-SCC
Epson Electronics
XTAL OSC PRG XO CMOS 3.3V 100PPM
SG-8002CA-SCM
SG-8002CA-SCM
Epson Electronics
XTAL OSC PRG XO CMOS 3.3V 100PPM
SG-9101CB-D05PGDCB Compare Parts
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHDCB
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHDCA
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHDBC
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHDBB
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHDBA
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHDAC
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHDAB
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHDAA
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHCCC
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHCCB
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHCCA
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHCBC
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHCBB
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHCBA
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHCAC
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHCAB
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHCAA
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHBCC
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHBCB
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHBCA
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHBBC
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHBBB
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHBBA
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHBAC
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHBAB
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHBAA
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHACC
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHACB
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHACA
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHABC
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHABB
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHABA
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHAAC
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHAAB
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SHAAA
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SGDCC
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SGDCB
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SGDCA
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SGDBC
  • SG-9101CB-D05PGDCB vs SG-9101CG-D40SGDBB
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!