Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ Diodes Inc FH1600045M
FH1600045M
Active
Crystals
Description:
CRYSTAL SURFACE MOUNT
Manufacturer:
Diodes Inc
Datasheet:
FH1600045M Datasheet
History Price: $0.34997
In Stock: 2135
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FH1600045M Specification
Specification
Part No
FH1600045M
Category
Crystals
Manufacturer
Diodes Inc
Series
SaRonix-eCera? FH
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MHz Crystal
Frequency
-
Frequency Stability
-
Frequency Tolerance
-
Load Capacitance
-
Operating Mode
-
Operating Temperature
Fundamental
Ratings
-
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
4-SMD, No Lead
Height - Seated (Max)
0.098" L x 0.079" W (2.50mm x 2.00mm)
ESR (Equivalent Series Resistance)
0.028" (0.70mm)
FH1600045M PDF Datasheet
FH1600045M Datasheet
Click and Download: FH1600045M Datasheet
FH1600045M Related Parts
FH1200001
Diodes Inc
CRYSTAL 12.0000MHZ 20PF SMD
FH1200002
Diodes Inc
CRYSTAL 12.0000MHZ 18PF SMD
FH1200004
Diodes Inc
CRYSTAL 12.0000MHZ 12PF SMD
FH1200006
Diodes Inc
CRYSTAL 12.0000MHZ 10PF SMD
FH1200008
Diodes Inc
CRYSTAL 12.0000MHZ 12PF SMD
FH1200012
Diodes Inc
CRYSTAL 12.0000MHZ 10PF SMD
FH1200013
Diodes Inc
CRYSTAL SURFACE MOUNT
FH1200017
Diodes Inc
CRYSTAL SURFACE MOUNT
FH1200018
Diodes Inc
CRYSTAL 12.0000MHZ 18PF SMD
FH1200022W
Diodes Inc
CRYSTAL SURFACE MOUNT
FH1200027
Diodes Inc
CRYSTAL 12.0000MHZ 18PF SMD
FH1200048Z
Diodes Inc
CRYSTAL 12.0000MHZ 27PF SMD
FH1600045M Compare Parts
FH1600045M vs FH1840004
FH1600045M vs FH1600097Q
FH1600045M vs FH1600096Q
FH1600045M vs FH1600086Q
FH1600045M vs FH1600080Q
FH1600045M vs FH1600059
FH1600045M vs FH1600056
FH1600045M vs FH1600054
FH1600045M vs FH1600051Q
FH1600045M vs FH1600042
FH1600045M vs FH1600038
FH1600045M vs FH1600035
FH1600045M vs FH1600031
FH1600045M vs FH1600026
FH1600045M vs FH1600024
FH1600045M vs FH1600022
FH1600045M vs FH1600021
FH1600045M vs FH1600018
FH1600045M vs FH1600017
FH1600045M vs FH1600016
FH1600045M vs FH1600015
FH1600045M vs FH1600011
FH1600045M vs FH1600009
FH1600045M vs FH1600001
FH1600045M vs FH1470002
FH1600045M vs FH1220004
FH1600045M vs FH1220003Z
FH1600045M vs FH1220001Q
FH1600045M vs FH1200048Z
FH1600045M vs FH1200027
FH1600045M vs FH1200022W
FH1600045M vs FH1200018
FH1600045M vs FH1200017
FH1600045M vs FH1200013
FH1600045M vs FH1200012
FH1600045M vs FH1200008
FH1600045M vs FH1200006
FH1600045M vs FH1200004
FH1600045M vs FH1200002
FH1600045M vs FH1200001
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement