FH1600045M
FH1600045M
Active
Description:  CRYSTAL SURFACE MOUNT
Manufacturer:  Diodes Inc
Datasheet:   FH1600045M Datasheet
History Price: $0.34997
In Stock: 37900
FH1600045M vs FH1600086Q
Category
Manufacturer
Series
SaRonix-eCera? FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
-
16 MHz
Frequency Stability
-
?50ppm
Frequency Tolerance
-
?0ppm
Load Capacitance
-
8pF
Operating Mode
-
120 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-
-40℃ ~ 125℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
ESR (Equivalent Series Resistance)
0.028" (0.70mm)
0.028" (0.70mm)