Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ CTS-Frequency Controls 402F32011CDT
402F32011CDT
Discontinued
Crystals
Description:
CRYSTAL 32.0000MHZ 18PF SMD
Manufacturer:
CTS-Frequency Controls
Datasheet:
402F32011CDT Datasheet
History Price: Discontinued
In Stock: 19900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
402F32011CDT Specification
Specification
Part No
402F32011CDT
Category
Crystals
Manufacturer
CTS-Frequency Controls
Series
402
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MHz Crystal
Frequency
32 MHz
Frequency Stability
?0ppm
Frequency Tolerance
?0ppm
Load Capacitance
18pF
Operating Mode
80 Ohms
Operating Temperature
Fundamental
Ratings
-20℃ ~ 70℃
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
4-SMD, No Lead
Height - Seated (Max)
0.079" L x 0.063" W (2.00mm x 1.60mm)
ESR (Equivalent Series Resistance)
0.022" (0.55mm)
402F32011CDT PDF Datasheet
402F32011CDT Datasheet
Click and Download: 402F32011CDT Datasheet
402F32011CDT Related Parts
402F32011CAR
CTS-Frequency Controls
CRYSTAL 32.0000MHZ 10PF SMD
402F32011CAT
CTS-Frequency Controls
CRYSTAL 32.0000MHZ 10PF SMD
402F32011CDR
CTS-Frequency Controls
CRYSTAL 32.0000MHZ 18PF SMD
402F32011CJR
CTS-Frequency Controls
CRYSTAL 32.0000MHZ 9PF SMD
402F32011CJT
CTS-Frequency Controls
CRYSTAL 32.0000MHZ 9PF SMD
402F32011CKR
CTS-Frequency Controls
CRYSTAL 32.0000MHZ 8PF SMD
402F32011CKT
CTS-Frequency Controls
CRYSTAL 32.0000MHZ 8PF SMD
402F32011CLR
CTS-Frequency Controls
CRYSTAL 32.0000MHZ 12PF SMD
402F32011CLT
CTS-Frequency Controls
CRYSTAL 32.0000MHZ 12PF SMD
402F32012IAR
CTS-Frequency Controls
CRYSTAL 32.0000MHZ 10PF SMD
402F32012IAT
CTS-Frequency Controls
CRYSTAL 32.0000MHZ 10PF SMD
402F32012IDR
CTS-Frequency Controls
CRYSTAL 32.0000MHZ 18PF SMD
402F32011CDT Compare Parts
402F32011CDT vs 402WF52012ILR
402F32011CDT vs 402WF50012IMR
402F32011CDT vs 402WF50012IKE
402F32011CDT vs 402WF48015HVR
402F32011CDT vs 402WF48015HKR
402F32011CDT vs 402WF48012IVR
402F32011CDT vs 402WF48012IMR
402F32011CDT vs 402WF40015HMR
402F32011CDT vs 402WF40012ITR
402F32011CDT vs 402WF40012IMR
402F32011CDT vs 402WF40012IKR
402F32011CDT vs 402WF38412IVR
402F32011CDT vs 402WF38412ITR
402F32011CDT vs 402WF38412IKR
402F32011CDT vs 402WF32015GKR
402F32011CDT vs 402WF32012IVR
402F32011CDT vs 402WF32012ITR
402F32011CDT vs 402WF32012IMR
402F32011CDT vs 402WF32012IKR
402F32011CDT vs 402WF32012IAR
402F32011CDT vs 402WF30012IMR
402F32011CDT vs 402WF27112IMR
402F32011CDT vs 402WF27112IKR
402F32011CDT vs 402WF27012IKR
402F32011CDT vs 402WF26015HMR
402F32011CDT vs 402WF26012ITR
402F32011CDT vs 402WF26012IKR
402F32011CDT vs 402WF25015HVR
402F32011CDT vs 402WF25015HTR
402F32011CDT vs 402WF25015HKR
402F32011CDT vs 402WF25012ITR
402F32011CDT vs 402WF25012IMR
402F32011CDT vs 402WF25012IKR
402F32011CDT vs 402WF24C12IMR
402F32011CDT vs 402WF24C12IKR
402F32011CDT vs 402WF24022ITR
402F32011CDT vs 402WF24015HVR
402F32011CDT vs 402WF24015HKR
402F32011CDT vs 402WF24012IKR
402F32011CDT vs 402WF20015HKR
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!