402F32011CDT
402F32011CDT
Discontinued
Description:  CRYSTAL 32.0000MHZ 18PF SMD
Manufacturer:  CTS-Frequency Controls
History Price: Discontinued
In Stock: 19900
402F32011CDT vs 402WF32012IMR
Category
Series
402
402W
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
Type
MHz Crystal
MHz Crystal
Frequency
32 MHz
32 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
18pF
4pF
Operating Mode
80 Ohms
60 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-20℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.079" L x 0.063" W (2.00mm x 1.60mm)
0.079" L x 0.063" W (2.00mm x 1.60mm)
ESR (Equivalent Series Resistance)
0.022" (0.55mm)
0.079" L x 0.063" W (2.00mm x 1.60mm)