Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Oscillators
/ Cardinal Components CPPV7-A7BP-159.375
CPPV7-A7BP-159.375
Obsolete
Oscillators
Description:
XTAL OSC XO 159.3750MHZ LVDS SMD
Manufacturer:
Cardinal Components
Datasheet:
CPPV7-A7BP-159.375 Datasheet
History Price: Obsolete
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CPPV7-A7BP-159.375 Specification
Specification
Part No
CPPV7-A7BP-159.375
Category
Oscillators
Manufacturer
Cardinal Components
Series
CPPV7
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Crystal
Type
XO (Standard)
Frequency
159.375 MHz
Function
Enable/Disable
Output
LVDS
Voltage - Supply
3.3V
Frequency Stability
?0ppm
Absolute Pull Range (APR)
-
Operating Temperature
-40℃ ~ 85℃
Current - Supply (Max)
-
Ratings
50mA
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
6-SMD, No Lead
Height - Seated (Max)
0.276" L x 0.197" W (7.00mm x 5.00mm)
Spread Spectrum Bandwidth
0.079" (2.00mm)
CPPV7-A7BP-159.375 PDF Datasheet
CPPV7-A7BP-159.375 Datasheet
Click and Download: CPPV7-A7BP-159.375 Datasheet
CPPV7-A7BP-159.375 Related Parts
CPPC7-A3B-24.576TS
Cardinal Components
XTAL OSC XO 24.5760MHZ CMOS SMD
CPPC7-A3B6-0.64TS
Cardinal Components
XTAL OSC XO 640.0000KHZ CMOS SMD
CPPC7-A3B6-1.0TS
Cardinal Components
XTAL OSC XO 1.0000MHZ CMOS SMD
CPPC7-A3B6-1.8432TS
Cardinal Components
XTAL OSC XO 1.8432MHZ CMOS SMD
CPPC7-A3B6-1.8TS
Cardinal Components
XTAL OSC XO 1.8000MHZ CMOS SMD
CPPC7-A3B6-11.0592TS
Cardinal Components
XTAL OSC XO 11.0592MHZ CMOS SMD
CPPC7-A3B6-12.0TS
Cardinal Components
XTAL OSC XO 12.0000MHZ CMOS SMD
CPPC7-A3B6-14.7456TS
Cardinal Components
XTAL OSC XO 14.7456MHZ CMOS SMD
CPPC7-A3B6-16.0TS
Cardinal Components
XTAL OSC XO 16.0000MHZ CMOS SMD
CPPC7-A3B6-17.7344TS
Cardinal Components
XTAL OSC XO 17.7344MHZ CMOS SMD
CPPC7-A3B6-20.0TS
Cardinal Components
XTAL OSC XO 20.0000MHZ CMOS SMD
CPPC7-A3B6-22.1184TS
Cardinal Components
XTAL OSC XO 22.1184MHZ CMOS SMD
CPPV7-A7BP-159.375 Compare Parts
CPPV7-A7BP-159.375 vs CPPT7T-B6-5.0TS
CPPV7-A7BP-159.375 vs CPPT7T-A7BP-16.0TS
CPPV7-A7BP-159.375 vs CPPT7LZ-A5BR-49.7664TS
CPPV7-A7BP-159.375 vs CPPT7LZ-A3BP-80.0TS
CPPV7-A7BP-159.375 vs CPPT7LZ-A3BP-50.0TS
CPPV7-A7BP-159.375 vs CPPT7LZ-A3BP-40.0TS
CPPV7-A7BP-159.375 vs CPPT7LT-A7BP-12.8TS
CPPV7-A7BP-159.375 vs CPPT7L-BR-50.0TS
CPPV7-A7BP-159.375 vs CPPT7L-BR-25.0TS
CPPV7-A7BP-159.375 vs CPPT7L-BP-2.048TS
CPPV7-A7BP-159.375 vs CPPT7L-BP-125.0TS
CPPV7-A7BP-159.375 vs CPPT7L-BP-100.0TS
CPPV7-A7BP-159.375 vs CPPT7L-A7BR-200.0TS
CPPV7-A7BP-159.375 vs CPPT7L-A7BR-150.0TS
CPPV7-A7BP-159.375 vs CPPT7L-A7BP-16.0TS
CPPV7-A7BP-159.375 vs CPPT7L-A7B6-50.0TS
CPPV7-A7BP-159.375 vs CPPT7L-A7B6-30.0TS
CPPV7-A7BP-159.375 vs CPPT7-B6-29.5TS
CPPV7-A7BP-159.375 vs CPPT7-B6-16.0TS
CPPV7-A7BP-159.375 vs CPPT7-A7BR-150.0TS
CPPV7-A7BP-159.375 vs CPPT7-A7BP-7.3728TS
CPPV7-A7BP-159.375 vs CPPT7-A7BP-5.0TS
CPPV7-A7BP-159.375 vs CPPT7-A7BP-3.6864TS
CPPV7-A7BP-159.375 vs CPPT7-A7B6-40.0TS
CPPV7-A7BP-159.375 vs CPPT7-A7B6-3.6864TS
CPPV7-A7BP-159.375 vs CPPT7-A7B6-29.5TS
CPPV7-A7BP-159.375 vs CPPT7-A7B6-25.0TS
CPPV7-A7BP-159.375 vs CPPT7-A7B6-24.0TS
CPPV7-A7BP-159.375 vs CPPT7-A7B6-16.0TS
CPPV7-A7BP-159.375 vs CPPT7-A7B6-11.0592TS
CPPV7-A7BP-159.375 vs CPPT7-A5B6-19.6608TS
CPPV7-A7BP-159.375 vs CPPT7-A5B6-.640TS
CPPV7-A7BP-159.375 vs CPPLC7L-B6-26.0000TS
CPPV7-A7BP-159.375 vs CPPC7Z-A7BR-7.5TS
CPPV7-A7BP-159.375 vs CPPC7Z-A7BR-4.0TS
CPPV7-A7BP-159.375 vs CPPC7Z-A7BR-3.58TS
CPPV7-A7BP-159.375 vs CPPC7Z-A7BR-24.576TS
CPPV7-A7BP-159.375 vs CPPC7Z-A7BP-25.0TS
CPPV7-A7BP-159.375 vs CPPC7Z-A7B6-6.0TS
CPPV7-A7BP-159.375 vs CPPC7Z-A7B6-29.971TS
Customer Reviews
4.95 out of 5.00 stars from 121 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!