Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Oscillators
/ Cardinal Components CPPV7-A7BP-159.375
CPPV7-A7BP-159.375
Obsolete
Oscillators
Description:
XTAL OSC XO 159.3750MHZ LVDS SMD
Manufacturer:
Cardinal Components
Datasheet:
CPPV7-A7BP-159.375 Datasheet
History Price: Obsolete
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CPPV7-A7BP-159.375 vs CPPT7-A5B6-.640TS
Part No
CPPV7-A7BP-159.375
CPPT7-A5B6-.640TS
Category
Oscillators
Oscillators
Manufacturer
Cardinal Components
Cardinal Components
Series
CPPV7
FIPO? CPP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Frequency
159.375 MHz
640 kHz
Function
Enable/Disable
Enable/Disable
Output
LVDS
TTL
Voltage - Supply
3.3V
5V
Frequency Stability
?0ppm
?00ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-40℃ ~ 85℃
-20℃ ~ 70℃
Current - Supply (Max)
-
-
Ratings
50mA
45mA
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
6-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.276" L x 0.197" W (7.00mm x 5.00mm)
0.276" L x 0.197" W (7.00mm x 5.00mm)
Spread Spectrum Bandwidth
0.079" (2.00mm)
0.075" (1.90mm)