Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Programmable Oscillators
/ Cardinal Components CPPLT7-HZ5PP
CPPLT7-HZ5PP
Active
Programmable Oscillators
Description:
OSC PROG TTL 5V 50PPM STBY SMD
Manufacturer:
Cardinal Components
Datasheet:
CPPLT7-HZ5PP Datasheet
History Price: $3.13
In Stock: 35300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CPPLT7-HZ5PP Specification
Specification
Part No
CPPLT7-HZ5PP
Category
Programmable Oscillators
Manufacturer
Cardinal Components
Series
FIPO? CPPL
Packaging
Strip
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Crystal
Type
XO (Standard)
Programmable Type
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Available Frequency Range
1 MHz ~ 133 MHz
Function
Standby
Output
TTL
Voltage - Supply
5V
Frequency Stability
?0ppm
Frequency Stability (Total)
-
Operating Temperature
-20℃ ~ 70℃
Spread Spectrum Bandwidth
-
Current - Supply (Max)
45mA
Ratings
-
Mounting Type
Surface Mount
Package / Case
4-SMD, No Lead
Size / Dimension
0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max)
0.075" (1.90mm)
CPPLT7-HZ5PP PDF Datasheet
CPPLT7-HZ5PP Datasheet
Click and Download: CPPLT7-HZ5PP Datasheet
CPPLT7-HZ5PP Related Parts
CPPC1-HT0RT
Cardinal Components
OSC PROG CMOS 5V 25PPM EN/DS
CPPC1-HT5PP
Cardinal Components
OSC PROG CMOS 5V 50PPM STBY
CPPC1-HT5RP
Cardinal Components
OSC PROG CMOS 5V 25PPM STBY
CPPC1-HT5RT
Cardinal Components
OSC PROG CMOS 5V 25PPM EN/DS
CPPC1-HT76P
Cardinal Components
OSC PROG CMOS 5V 100PPM STBY
CPPC1-HT7PT
Cardinal Components
OSC PROG CMOS 5V 50PPM EN/DS
CPPC1-LT06T
Cardinal Components
OSC PROG CMOS 3.3V 100PPM EN/DS
CPPC1-LT0PP
Cardinal Components
OSC PROG CMOS 3.3V 50PPM STBY
CPPC1-LT0PT
Cardinal Components
OSC PROG CMOS 3.3V 50PPM EN/DS
CPPC1-LT0RT
Cardinal Components
OSC PROG CMOS 3.3V 25PPM EN/DS
CPPC1-LT56T
Cardinal Components
OSC PROG CMOS 3.3V 100PPM EN/DS
CPPC1-LT5PT
Cardinal Components
OSC PROG CMOS 3.3V 50PPM EN/DS
CPPLT7-HZ5PP Compare Parts
CPPLT7-HZ5PP vs CPPX8-A5BC
CPPLT7-HZ5PP vs CPPX1-A7BR
CPPLT7-HZ5PP vs CPPX1-A5BC-XX.XXXNP
CPPLT7-HZ5PP vs CPPT8-HT5RT
CPPLT7-HZ5PP vs CPPT7-LZ7PT
CPPLT7-HZ5PP vs CPPT7-LZ7PP
CPPLT7-HZ5PP vs CPPT7-LZ76T
CPPLT7-HZ5PP vs CPPT7-LZ76P
CPPLT7-HZ5PP vs CPPT7-LZ5RT
CPPLT7-HZ5PP vs CPPT7-LZ5RP
CPPLT7-HZ5PP vs CPPT7-LZ5PT
CPPLT7-HZ5PP vs CPPT7-LZ5PP
CPPLT7-HZ5PP vs CPPT7-LZ56T
CPPLT7-HZ5PP vs CPPT7-LZ56P
CPPLT7-HZ5PP vs CPPT7-LZ0RT
CPPLT7-HZ5PP vs CPPT7-LZ0RP
CPPLT7-HZ5PP vs CPPT7-LZ0PT
CPPLT7-HZ5PP vs CPPT7-LZ0PP
CPPLT7-HZ5PP vs CPPT7-LZ06T
CPPLT7-HZ5PP vs CPPT7-LZ06P
CPPLT7-HZ5PP vs CPPT7-LT7PT
CPPLT7-HZ5PP vs CPPT7-LT7PP
CPPLT7-HZ5PP vs CPPT7-LT76T
CPPLT7-HZ5PP vs CPPT7-LT76P
CPPLT7-HZ5PP vs CPPT7-LT5RT
CPPLT7-HZ5PP vs CPPT7-LT5RP
CPPLT7-HZ5PP vs CPPT7-LT5PT
CPPLT7-HZ5PP vs CPPT7-LT5PP
CPPLT7-HZ5PP vs CPPT7-LT56T
CPPLT7-HZ5PP vs CPPT7-LT56P
CPPLT7-HZ5PP vs CPPT7-LT0RT
CPPLT7-HZ5PP vs CPPT7-LT0RP
CPPLT7-HZ5PP vs CPPT7-LT0PT
CPPLT7-HZ5PP vs CPPT7-LT0PP
CPPLT7-HZ5PP vs CPPT7-LT06T
CPPLT7-HZ5PP vs CPPT7-LT06P
CPPLT7-HZ5PP vs CPPT7-HZ7PT
CPPLT7-HZ5PP vs CPPT7-HZ7PP
CPPLT7-HZ5PP vs CPPT7-HZ76T
CPPLT7-HZ5PP vs CPPT7-HZ76P
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!