XC3S700A-4FTG256C
XC3S700A-4FTG256C
Active
Description:  IC FPGA 161 I/O 256FTBGA
Manufacturer:  Xilinx
History Price: $87.71000
In Stock: 16900
XC3S700A-4FTG256C vs XC3SD3400A-4CSG484C
Manufacturer
Series
Spartan-3A
Spartan-3A DSP
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
1472
5968
Number of Logic Elements/Cells
13248
53712
Total RAM Bits
368640
2322432
Number of I/O
161
309
Number of Gates
700000
3400000
Voltage - Supply
1.14V ~ 1.26V
1.14V ~ 1.26V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
256-LBGA
484-FBGA, CSPBGA
Supplier Device Package
256-FTBGA (17x17)
484-CSPBGA (19x19)