Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments TLK111PTR
TLK111PTR
Not For New Designs
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 48LQFP
Manufacturer:
Texas Instruments
Datasheet:
TLK111PTR Datasheet
History Price: $6.51150
In Stock: 42660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLK111PTR vs TLK10002CTR
Part No
TLK111PTR
TLK10002CTR
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
PHYTER
-
Packaging
Tape & Reel (TR)
Bulk or Tray
Status
Not For New Designs
Active
Type
Transceiver
Transceiver
Protocol
Ethernet
MDIO
Number of Drivers/Receivers
1/1
2/2
Duplex
Full
Full
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
1.8V ~ 3.3V
1.71V ~ 1.89V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
144-BBGA, FCBGA
Supplier Device Package
48-LQFP (7x7)
144-FCBGA (13x13)