T13F256C3
T13F256C3
Active
Description:  IC FPGA TRION T13 195 IO 256FBGA
Manufacturer:  Efinix Inc
Datasheet:   T13F256C3 Datasheet
History Price: $6.96000
In Stock: 11900
T13F256C3 Specification
Specification
Part No
T13F256C3
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Efinix Inc
Series
Trion
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
-
Number of Logic Elements/Cells
12828
Total RAM Bits
744489
Number of I/O
195
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
256-TFBGA
Supplier Device Package
256-FBGA (13x13)
T13F256C3 PDF Datasheet
T13F256C3 Description
The Efinix Inc. T13F256C3 is a versatile and efficient FPGA (Field-Programmable Gate Array) designed for a wide range of applications, including consumer electronics, automotive, industrial automation, and telecommunications. Efinix is known for its innovative Trion series of FPGAs, which offer a balance of performance, power efficiency, and cost-effectiveness. Below is a detailed overview of the T13F256C3 specifications and features.

## Key Specifications:

1. Architecture:
- FPGA Family: Trion
- Logic Cells: 256,000 logic cells
- Configurable Logic Blocks (CLBs): Each CLB contains a combination of look-up tables (LUTs) and flip-flops, allowing for flexible logic implementation.

2. Memory:
- Embedded RAM: Up to 16 Kbits of embedded RAM, which can be configured as single-port or dual-port memory.
- Distributed RAM: Supports distributed RAM architecture for efficient data storage and access.

3. I/O Capabilities:
- I/O Pins: Up to 128 user-configurable I/O pins.
- I/O Standards: Supports various I/O standards, including LVTTL, LVCMOS, and HSTL, allowing for compatibility with different interfacing requirements.

4. Performance:
- Maximum Operating Frequency: Up to 200 MHz, depending on the design complexity and configuration.
- Power Consumption: Low static and dynamic power consumption, making it suitable for battery-operated and energy-efficient applications.

5. Configuration:
- Configuration Modes: Supports multiple configuration modes, including JTAG, SPI, and parallel configuration, providing flexibility in deployment.
- Non-volatile Configuration: The FPGA can be configured using non-volatile memory options, ensuring that the design is retained even when power is removed.

6. Digital Signal Processing (DSP):
- DSP Blocks: Integrated DSP blocks for efficient processing of digital signals, suitable for applications such as audio and video processing, communications, and data analytics.

7. Development Tools:
- Efinix Development Environment: The T13F256C3 is supported by Efinix%27s development tools, which include a comprehensive design suite for simulation, synthesis, and implementation.
- IP Cores: A library of pre-built IP cores is available, enabling rapid development and integration of common functions such as communication protocols, signal processing, and memory interfaces.

8. Applications:
- Consumer Electronics: Ideal for applications such as smart home devices, wearables, and multimedia systems.
- Automotive: Suitable for automotive applications requiring real-time processing and reliability.
- Industrial Automation: Used in control systems, robotics, and machine vision applications.
- Telecommunications: Supports networking and communication systems, including 5G infrastructure and IoT connectivity.

## Conclusion:

The Efinix Inc. T13F256C3 FPGA is a powerful and flexible solution for a variety of applications across multiple industries. With its high logic capacity, efficient power consumption, and extensive I/O capabilities, it provides designers with the tools needed to create innovative and reliable systems. The support for various configuration modes and development tools further enhances its usability, making it an attractive choice for engineers looking to implement custom hardware solutions. Whether for prototyping or production, the T13F256C3 stands out as a capable FPGA that meets the demands of modern electronic design.
T13F256C3 Compare Parts
  • T13F256C3 vs T13F256C4
  • T13F256C3 vs T13F169I4
  • T13F256C3 vs T13F169C4
  • T13F256C3 vs T13F169C3
  • Customer Reviews
    4.95 out of 5.00 stars from 75 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!