☰
MAX5902AAEUT
MAX5902AAEUT
Active
Description:  HOT-SWAP CONTROLLER
Manufacturer:  Maxim Integrated
History Price: $3.02000
In Stock: 27760
MAX5902AAEUT vs MAX5900AAEUT
Series
Simple Swapper
Simple Swapper
Packaging
Bulk
Bulk
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
No
No
Applications
Networking
Networking
Features
Auto Retry, Fault Timeout, Thermal Limit, UVLO
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Slew Rate, Thermal Limit, UVLO
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
Voltage - Supply
9V ~ 72V
-9V ~ -100V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
1 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
SOT-23-6
Supplier Device Package
SOT-23-6
SOT-23-6