Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Maxim Integrated MAX5902AAEUT
MAX5902AAEUT
Active
PMIC - Hot Swap Controllers
Description:
HOT-SWAP CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX5902AAEUT Datasheet
History Price: $3.02000
In Stock: 38240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX5902AAEUT Specification
Specification
Part No
MAX5902AAEUT
Category
PMIC - Hot Swap Controllers
Manufacturer
Maxim Integrated
Series
Simple Swapper
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hot Swap Controller
Number of Channels
1
Internal Switch(s)
No
Applications
Networking
Features
Auto Retry, Fault Timeout, Thermal Limit, UVLO
Programmable Features
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Slew Rate, Thermal Limit, UVLO
Voltage - Supply
9V ~ 72V
Current - Output (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
1 mA
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
MAX5902AAEUT PDF Datasheet
MAX5902AAEUT Datasheet
Click and Download: MAX5902AAEUT Datasheet
MAX5902AAEUT Related Parts
MAX15068ATP+
Maxim Integrated
IC HOT SWAP CTRLR GP 20TQFN
MAX15068ATP+G2Z
Maxim Integrated
IC HOT SWAP CTRLR GP 20TQFN
MAX15068ATP+T
Maxim Integrated
IC HOT SWAP CTRLR GP 20TQFN
MAX15068ATP+TG2Z
Maxim Integrated
IC HOT SWAP CTRLR GP 20TQFN
MAX15090AEWI+T
Maxim Integrated
IC HOT SWAP CTRLR GP 28WLP
MAX15090EWI+T
Maxim Integrated
IC HOT SWAP CTRLR GP 28WLP
MAX15091AETI+
Maxim Integrated
IC CTRLR HOTSWAP 2.7V-18V 28TQFN
MAX15091AETI+T
Maxim Integrated
IC HOT SWAP CTRLR GP 28TQFN
MAX15091ETI+
Maxim Integrated
IC HOT SWAP CTRLR GP 28TQFN
MAX15091ETI+T
Maxim Integrated
IC HOT SWAP CTRLR GP 28TQFN
MAX15093AGWL+
Maxim Integrated
15A EFUSE WITH INTEGRATED FET
MAX15093AGWL+T
Maxim Integrated
15A EFUSE WITH INTEGRATED FET AN
MAX5902AAEUT Compare Parts
MAX5902AAEUT vs MAX8533EUB+T
MAX5902AAEUT vs MAX8533EUB+
MAX5902AAEUT vs MAX8533EUB
MAX5902AAEUT vs MAX5978ETJ+T
MAX5902AAEUT vs MAX5978ETJ+
MAX5902AAEUT vs MAX5977BETP+T
MAX5902AAEUT vs MAX5977BETP+
MAX5902AAEUT vs MAX5977AETP+T
MAX5902AAEUT vs MAX5977AETP+
MAX5902AAEUT vs MAX5976BETE+T
MAX5902AAEUT vs MAX5976BETE+
MAX5902AAEUT vs MAX5976AETE+T
MAX5902AAEUT vs MAX5976AETE+
MAX5902AAEUT vs MAX5970ETX+T
MAX5902AAEUT vs MAX5970ETX+
MAX5902AAEUT vs MAX5968ATI+T
MAX5902AAEUT vs MAX5968ATI+
MAX5902AAEUT vs MAX5963UTL+T
MAX5902AAEUT vs MAX5963UTL+
MAX5902AAEUT vs MAX5961ETM+T
MAX5902AAEUT vs MAX5961ETM+
MAX5902AAEUT vs MAX5960LECS+T
MAX5902AAEUT vs MAX5960LECS+
MAX5902AAEUT vs MAX5960AECS+T
MAX5902AAEUT vs MAX5960AECS+
MAX5902AAEUT vs MAX5959LECS+T
MAX5902AAEUT vs MAX5959LECS+
MAX5902AAEUT vs MAX5959AECS+T
MAX5902AAEUT vs MAX5959AECS+
MAX5902AAEUT vs MAX5958LETN+T
MAX5902AAEUT vs MAX5958LETN+
MAX5902AAEUT vs MAX5958AETN+T
MAX5902AAEUT vs MAX5958AETN+
MAX5902AAEUT vs MAX5957LETN+T
MAX5902AAEUT vs MAX5957LETN+
MAX5902AAEUT vs MAX5957AETN+T
MAX5902AAEUT vs MAX5957AETN+
MAX5902AAEUT vs MAX5956BUEE+T
MAX5902AAEUT vs MAX5956BUEE+
MAX5902AAEUT vs MAX5956BEEE+T
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Mia Bauer
Germany
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
2026-09-18 03:02
Product of excellent quality