Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Maxim Integrated MAX5900AAEUT
MAX5900AAEUT
Active
PMIC - Hot Swap Controllers
Description:
HOT-SWAP CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX5900AAEUT Datasheet
History Price: $3.02000
In Stock: 41850
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX5900AAEUT Specification
Specification
Part No
MAX5900AAEUT
Category
PMIC - Hot Swap Controllers
Manufacturer
Maxim Integrated
Series
Simple Swapper
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hot Swap Controller
Number of Channels
1
Internal Switch(s)
No
Applications
Networking
Features
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
Voltage - Supply
-9V ~ -100V
Current - Output (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
500 μA
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
MAX5900AAEUT PDF Datasheet
MAX5900AAEUT Datasheet
Click and Download: MAX5900AAEUT Datasheet
MAX5900AAEUT Related Parts
MAX15068ATP+
Maxim Integrated
IC HOT SWAP CTRLR GP 20TQFN
MAX15068ATP+G2Z
Maxim Integrated
IC HOT SWAP CTRLR GP 20TQFN
MAX15068ATP+T
Maxim Integrated
IC HOT SWAP CTRLR GP 20TQFN
MAX15068ATP+TG2Z
Maxim Integrated
IC HOT SWAP CTRLR GP 20TQFN
MAX15090AEWI+T
Maxim Integrated
IC HOT SWAP CTRLR GP 28WLP
MAX15090EWI+T
Maxim Integrated
IC HOT SWAP CTRLR GP 28WLP
MAX15091AETI+
Maxim Integrated
IC CTRLR HOTSWAP 2.7V-18V 28TQFN
MAX15091AETI+T
Maxim Integrated
IC HOT SWAP CTRLR GP 28TQFN
MAX15091ETI+
Maxim Integrated
IC HOT SWAP CTRLR GP 28TQFN
MAX15091ETI+T
Maxim Integrated
IC HOT SWAP CTRLR GP 28TQFN
MAX15093AGWL+
Maxim Integrated
15A EFUSE WITH INTEGRATED FET
MAX15093AGWL+T
Maxim Integrated
15A EFUSE WITH INTEGRATED FET AN
MAX5900AAEUT Compare Parts
MAX5900AAEUT vs MAX8533EUB+T
MAX5900AAEUT vs MAX8533EUB+
MAX5900AAEUT vs MAX8533EUB
MAX5900AAEUT vs MAX5978ETJ+T
MAX5900AAEUT vs MAX5978ETJ+
MAX5900AAEUT vs MAX5977BETP+T
MAX5900AAEUT vs MAX5977BETP+
MAX5900AAEUT vs MAX5977AETP+T
MAX5900AAEUT vs MAX5977AETP+
MAX5900AAEUT vs MAX5976BETE+T
MAX5900AAEUT vs MAX5976BETE+
MAX5900AAEUT vs MAX5976AETE+T
MAX5900AAEUT vs MAX5976AETE+
MAX5900AAEUT vs MAX5970ETX+T
MAX5900AAEUT vs MAX5970ETX+
MAX5900AAEUT vs MAX5968ATI+T
MAX5900AAEUT vs MAX5968ATI+
MAX5900AAEUT vs MAX5963UTL+T
MAX5900AAEUT vs MAX5963UTL+
MAX5900AAEUT vs MAX5961ETM+T
MAX5900AAEUT vs MAX5961ETM+
MAX5900AAEUT vs MAX5960LECS+T
MAX5900AAEUT vs MAX5960LECS+
MAX5900AAEUT vs MAX5960AECS+T
MAX5900AAEUT vs MAX5960AECS+
MAX5900AAEUT vs MAX5959LECS+T
MAX5900AAEUT vs MAX5959LECS+
MAX5900AAEUT vs MAX5959AECS+T
MAX5900AAEUT vs MAX5959AECS+
MAX5900AAEUT vs MAX5958LETN+T
MAX5900AAEUT vs MAX5958LETN+
MAX5900AAEUT vs MAX5958AETN+T
MAX5900AAEUT vs MAX5958AETN+
MAX5900AAEUT vs MAX5957LETN+T
MAX5900AAEUT vs MAX5957LETN+
MAX5900AAEUT vs MAX5957AETN+T
MAX5900AAEUT vs MAX5957AETN+
MAX5900AAEUT vs MAX5956BUEE+T
MAX5900AAEUT vs MAX5956BUEE+
MAX5900AAEUT vs MAX5956BEEE+T
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Mia Bauer
Germany
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
2026-09-18 03:02
Product of excellent quality