FSTU3253MX
FSTU3253MX
Active
Description:  MUX AND DEMUX/DECODER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FSTU3253MX Datasheet
History Price: $0.34000
In Stock: 28200
FSTU3253MX Specification
Specification
Part No
FSTU3253MX
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer/Demultiplexer
Circuit
2 x 4:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
FSTU3253MX PDF Datasheet
FSTU3253MX Related Parts
FST16209MEA
FST16209MEA
Fairchild Semiconductor
BUS EXCHANGER
FST16209MTD
FST16209MTD
Fairchild Semiconductor
BUS EXCHANGER
FST16210MTD
FST16210MTD
Fairchild Semiconductor
BUS DRIVER
FST16210MTDX
FST16210MTDX
Fairchild Semiconductor
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16210MTDX
FST16210MTDX
onsemi
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16211G
FST16211G
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211GX
FST16211GX
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211MEA
FST16211MEA
Fairchild Semiconductor
IC BUS SWITCH 12 X 1:1 56SSOP
FST16211MEAX
FST16211MEAX
Fairchild Semiconductor
BUS DRIVER
FST16211MTD
FST16211MTD
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16211MTDX
FST16211MTDX
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16212MEA
FST16212MEA
Fairchild Semiconductor
BUS EXCHANGER
FSTU3253MX Description
Fairchild Semiconductor FSTU3253MX Overview
The FSTU3253MX is a dual 4-channel multiplexer from Fairchild Semiconductor, designed for high-speed data switching applications. It is specifically intended for use in systems requiring efficient signal routing and low-voltage operation, such as in communication devices, data acquisition systems, and video signal processing. This device features low ON resistance, high bandwidth, and is optimized for switching digital and analog signals with minimal distortion or signal loss.

Key Features

* Dual 4-Channel Multiplexer: The FSTU3253MX contains two independent 4-channel multiplexers, which allows for flexible and efficient signal routing.
* Low ON Resistance: The device offers low ON resistance (typically 2.5Ω), reducing voltage drops and ensuring high signal integrity.
* Wide Bandwidth: It supports high-speed data transmission, with a bandwidth that is suitable for both digital and analog signals, ensuring minimal attenuation and signal distortion.
* Low Power Consumption: Designed for energy efficiency, the FSTU3253MX has low quiescent current, making it ideal for battery-powered and low-power systems.
* High Crosstalk Isolation: The multiplexer design minimizes crosstalk between channels, ensuring that signals remain clear and distinct, even in complex switching scenarios.
* Wide Operating Voltage Range: This device is compatible with a wide range of supply voltages, from 2.3V to 5.5V, making it suitable for use in a variety of digital and mixed-voltage systems.
* Fast Switching Speed: The FSTU3253MX provides fast switching times, ensuring quick transitions between channels in high-speed applications.

Electrical Specifications

* ON Resistance (RON): The typical ON resistance is 2.5Ω, which is low enough to ensure minimal signal attenuation.
* OFF Leakage Current (IOFF): The OFF leakage current is typically 1nA, which ensures that signals are not affected by leakage when the multiplexer is turned off.
* Switching Time (tON/tOFF): The typical propagation delay for switching is 0.2ns, with fast ON and OFF times, making the device suitable for high-frequency applications.
* Supply Voltage (VCC): The FSTU3253MX operates within a voltage range of 2.3V to 5.5V, making it versatile for both low and standard voltage systems.
* Input/Output Voltage Range: The input and output voltage range extends from 0V to VCC, allowing it to work with a wide variety of logic levels.
* Bandwidth: The device can operate at frequencies of up to 250MHz, ensuring high-speed signal transmission with minimal signal loss.

Applications
The FSTU3253MX is well-suited for use in various applications that require signal switching, multiplexing, and routing:

* Data Communication Systems: Ideal for high-speed data communication systems where multiple signal paths need to be routed and switched efficiently.
* Video Signal Routing: Suitable for use in video processing systems, including switches for high-definition video signals in multimedia applications.
* Test Equipment: Used in data acquisition and test measurement equipment that requires multiple channels to be switched or routed dynamically.
* Communication Devices: Commonly found in devices that require multiplexed data transmission, such as routers and switches in network systems.
* Analog Signal Processing: Can be used for analog signal routing in audio and sensor applications where precision and signal integrity are important.

Protection Features

* Overvoltage Protection: The device is designed with internal protection to prevent damage in case of overvoltage conditions, ensuring reliable performance in sensitive applications.
* Low Power Consumption: By minimizing quiescent current, the FSTU3253MX is energy-efficient, extending battery life in portable applications.
* Thermal Shutdown: While not directly mentioned in the datasheet, devices like the FSTU3253MX typically feature thermal protection to prevent overheating, especially in high-speed or high-power switching conditions.
* ESD Protection: It is protected against electrostatic discharge (ESD), safeguarding sensitive components from damage due to static electricity buildup.

Conclusion
The Fairchild Semiconductor FSTU3253MX is a highly efficient, dual 4-channel multiplexer designed for high-speed digital and analog signal routing. With its low ON resistance, fast switching times, and wide operating voltage range, it is ideal for use in data communication, video signal processing, and various other applications requiring precise and fast signal multiplexing. The device is engineered to provide minimal distortion, low power consumption, and high signal integrity, making it a versatile choice for advanced switching solutions.
FSTU3253MX Compare Parts
  • FSTU3253MX vs FSTUD32450GX
  • FSTU3253MX vs FSTUD32450G
  • FSTU3253MX vs FSTUD16450MTDX
  • FSTU3253MX vs FSTUD16450MTD
  • FSTU3253MX vs FSTUD162450MTDX
  • FSTU3253MX vs FSTUD162450MTD
  • FSTU3253MX vs FSTUD16211MTDX
  • FSTU3253MX vs FSTUD16211MTDX
  • FSTU3253MX vs FSTU6800WMX
  • FSTU3253MX vs FSTU6800WM
  • FSTU3253MX vs FSTU6800QSCX
  • FSTU3253MX vs FSTU6800QSCX
  • FSTU3253MX vs FSTU6800MTCX
  • FSTU3253MX vs FSTU6800MTCX
  • FSTU3253MX vs FSTU6800MTC
  • FSTU3253MX vs FSTU6800MTC
  • FSTU3253MX vs FSTU3384WMX
  • FSTU3253MX vs FSTU3384WMX
  • FSTU3253MX vs FSTU3384WM
  • FSTU3253MX vs FSTU3384WM
  • FSTU3253MX vs FSTU3384QSCX
  • FSTU3253MX vs FSTU3384QSC
  • FSTU3253MX vs FSTU3384MTCX
  • FSTU3253MX vs FSTU3384MTCX
  • FSTU3253MX vs FSTU3384MTC
  • FSTU3253MX vs FSTU32X800QSPX
  • FSTU3253MX vs FSTU32X800QSP
  • FSTU3253MX vs FSTU32X384QSPX
  • FSTU3253MX vs FSTU32X384QSPX
  • FSTU3253MX vs FSTU32X384QSP
  • FSTU3253MX vs FSTU3257QSCX
  • FSTU3253MX vs FSTU3257QSC
  • FSTU3253MX vs FSTU3257MTCX
  • FSTU3253MX vs FSTU3257MTCX
  • FSTU3253MX vs FSTU3257MTC
  • FSTU3253MX vs FSTU3253QSCX
  • FSTU3253MX vs FSTU3253QSC
  • FSTU3253MX vs FSTU3253MTCX
  • FSTU3253MX vs FSTU3253MTC
  • FSTU3253MX vs FSTU32160MTDX
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.