EPC2TI32N
EPC2TI32N
Obsolete
Description:  IC CONFIG DEVICE 1.6MBIT 32TQFP
Manufacturer:  Intel
Datasheet:   EPC2TI32N Datasheet
History Price: Obsolete
In Stock: 44300
EPC2TI32N Specification
Specification
Part No
EPC2TI32N
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Series
EPC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
In System Programmable
Memory Size
1.6Mb
Voltage - Supply
3V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
EPC2TI32N PDF Datasheet
EPC2TI32N Related Parts
EPC1064LC20
EPC1064LC20
Intel
IC CONFIG DEVICE 20PLCC
EPC1064LI20
EPC1064LI20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064LI20
EPC1064LI20
Intel
IC CONFIG DEVICE 65KBIT 20PLCC
EPC1064PC8
EPC1064PC8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064PI8
EPC1064PI8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064TC32
EPC1064TC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VLC20
EPC1064VLC20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VPC8
EPC1064VPC8
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VTC32
EPC1064VTC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1213DM8
EPC1213DM8
Altera
CONFIG MEMORY, 26KX8, SERIAL
EPC1213LC20
EPC1213LC20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213LI20
EPC1213LI20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC2TI32N Description
The Intel EPC2TI32N is a member of the Intel Cyclone II family of Field-Programmable Gate Arrays (FPGAs). This device is designed to offer a low-cost, high-performance solution for various applications such as digital signal processing, communications, automotive systems, industrial automation, and consumer electronics. The EPC2TI32N provides a combination of flexible I/O, processing power, and ease of integration for complex, high-speed systems.

## Key Specifications:

* Logic Elements (LEs): 2,304 LEs (Logic Elements), which consist of programmable logic blocks and memory, allow for the implementation of complex logic functions in digital designs.
* Embedded Memory Blocks: 8 Mbits of embedded memory, which can be configured as RAM or ROM, providing efficient storage for intermediate data processing, buffers, or control registers.
* I/O Pins: 32 user I/O pins, which offer flexible input and output options for interfacing with external devices. These pins can support various voltage standards, providing flexibility for interfacing with different types of components.
* Clock Management: The EPC2TI32N includes an integrated phase-locked loop (PLL) that provides clock multiplication and synchronization for managing system timing and reducing jitter.
* Package Type: 32-pin TQFP (Thin Quad Flat Package), which provides a compact and space-efficient solution for integration into a variety of system designs.
* Supply Voltage: Operates on a core voltage of 1.5V, while I/O voltage can range from 1.5V to 3.3V, allowing compatibility with a wide range of voltage levels in system designs.
* Maximum Operating Frequency: The EPC2TI32N supports maximum clock speeds up to 200 MHz depending on the configuration, providing high-speed performance for digital signal processing and high-throughput applications.
* Temperature Range: The device is rated for industrial-grade temperature operation from -40°C to 100°C, ensuring stable operation in environments with wide temperature variations.

## Features:

* Low Power Consumption: The EPC2TI32N is designed to be power-efficient, making it suitable for battery-powered and energy-sensitive applications. The device has features like dynamic power management, which helps to reduce the overall power consumption during operation.

* High-Performance Logic Blocks: The FPGA contains high-speed, low-latency logic blocks, which can be used for implementing a wide range of combinational and sequential logic circuits. This makes the EPC2TI32N suitable for custom logic design in complex systems.

* Configurable I/O Standards: The I/O pins on the EPC2TI32N support various voltage standards, including LVCMOS and LVTTL, which makes it flexible for interfacing with a variety of external devices such as sensors, actuators, or other digital circuits.

* Embedded Multiplier Blocks: The device integrates embedded multipliers, which are critical for applications requiring high-speed arithmetic operations, such as digital signal processing (DSP), video processing, or communications.

* Flexible Memory Architecture: The EPC2TI32N provides multiple options for memory storage, including embedded RAM blocks and distributed RAM, making it suitable for applications where fast access to memory is essential.

* Reconfiguration Support: The device supports partial reconfiguration, allowing portions of the FPGA to be reprogrammed during runtime without affecting the entire system, which is beneficial for dynamic systems where flexibility is required.

* Wide Application Range: The EPC2TI32N is suitable for a broad range of applications, from consumer electronics and communications to industrial and automotive systems. Its flexibility, low power consumption, and high performance make it an attractive choice for many digital design needs.

## Applications:

The Intel EPC2TI32N FPGA is used in a variety of applications, including but not limited to:

* Digital Signal Processing (DSP): Ideal for applications requiring high-speed data processing, such as audio and video signal processing, telecommunications, and radar systems.
* Communications Systems: Used in communication protocols, error correction, modulation, and demodulation tasks, providing high-speed data handling and signal conditioning.
* Automotive Systems: The EPC2TI32N is well-suited for automotive applications that require real-time processing, such as in advanced driver-assistance systems (ADAS), infotainment systems, and sensor integration.
* Industrial Control and Automation: It can be used in industrial automation systems for process control, robotics, and data acquisition, where fast and reliable control is critical.
* Consumer Electronics: The EPC2TI32N can be used in consumer electronics, such as embedded systems for home appliances, audio/video devices, and gaming consoles.
* Embedded Systems: The device is often used in embedded system designs that require custom processing and high-performance I/O, such as in medical devices, test equipment, and surveillance systems.

## Performance:

The EPC2TI32N offers solid performance with a maximum clock frequency of 200 MHz, allowing for fast computation and signal processing tasks. The FPGA's logic elements, memory blocks, and I/O flexibility provide the necessary resources for handling complex algorithms and data manipulation tasks efficiently.

The device's embedded memory provides ample space for implementing state machines, buffers, and other necessary data storage elements within the FPGA itself. Additionally, the integrated multiplier blocks support high-speed arithmetic, critical for DSP applications, which require multiplication and accumulation operations for filtering, Fourier transforms, and other signal processing tasks.

## Power Efficiency:

Power consumption is an important consideration for many FPGA designs, especially in battery-operated or energy-efficient applications. The EPC2TI32N is designed to minimize power consumption with its low voltage operation and optimized architecture. The ability to selectively power down sections of the FPGA when not in use and dynamic power management features further help reduce the overall system power draw.

The device is suitable for systems where power efficiency is critical, and its low standby power helps extend the operational life of portable and battery-powered devices.

## Conclusion:

The Intel EPC2TI32N is a highly flexible, low-cost FPGA that offers solid performance, low power consumption, and a wide operating temperature range. Its 2,304 logic elements, embedded memory, and I/O flexibility make it an excellent choice for a variety of applications, from automotive and industrial to communications and consumer electronics.

The EPC2TI32N’s combination of high-speed data processing, configurable I/O standards, and embedded features, such as multipliers and memory blocks, allows for the development of complex systems with custom logic and real-time processing capabilities. Its low power consumption and reconfiguration support also make it a versatile option for designs requiring both energy efficiency and flexibility in operation.
EPC2TI32N Compare Parts
  • EPC2TI32N vs EPCV4SI8N
  • EPC2TI32N vs EPCS64SI16NGA
  • EPC2TI32N vs EPCS64SI16N
  • EPC2TI32N vs EPCS4SI8NAA
  • EPC2TI32N vs EPCS4SI8N
  • EPC2TI32N vs EPCS1SI8N
  • EPC2TI32N vs EPCS1SI8
  • EPC2TI32N vs EPCS16SI8N
  • EPC2TI32N vs EPCS16SI16N
  • EPC2TI32N vs EPCS128SI16N
  • EPC2TI32N vs EPCQL512F24IN
  • EPC2TI32N vs EPCQL256F24IN
  • EPC2TI32N vs EPCQL1024F24IN
  • EPC2TI32N vs EPCQ64SI16N
  • EPC2TI32N vs EPCQ64ASI16N
  • EPC2TI32N vs EPCQ512SI16N
  • EPC2TI32N vs EPCQ512ASI16N
  • EPC2TI32N vs EPCQ4ASI8N
  • EPC2TI32N vs EPCQ32SI8N
  • EPC2TI32N vs EPCQ32ASI8N
  • EPC2TI32N vs EPCQ256SI16N
  • EPC2TI32N vs EPCQ16SI8N
  • EPC2TI32N vs EPCQ16ASI8N
  • EPC2TI32N vs EPCQ128SI16N
  • EPC2TI32N vs EPCQ128ASI16N
  • EPC2TI32N vs EPCE8QC100N
  • EPC2TI32N vs EPCE8QC100
  • EPC2TI32N vs EPCE4QC100N
  • EPC2TI32N vs EPCE4QC100
  • EPC2TI32N vs EPCE16QC100N
  • EPC2TI32N vs EPCE16QC100
  • EPC2TI32N vs EPC8QI100N
  • EPC2TI32N vs EPC8QI100
  • EPC2TI32N vs EPC8QC100N
  • EPC2TI32N vs EPC8QC100DM
  • EPC2TI32N vs EPC8QC100
  • EPC2TI32N vs EPC4QI100N
  • EPC2TI32N vs EPC4QI100
  • EPC2TI32N vs EPC4QC100N
  • EPC2TI32N vs EPC4QC100
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent