Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Texas Instruments CDCR83DBQ
CDCR83DBQ
Not For New Designs
Clock/Timing - Application Specific
Description:
IC DIRECT RAMBUS CLK GEN 24-QSOP
Manufacturer:
Texas Instruments
Datasheet:
CDCR83DBQ Datasheet
History Price: $3.00000
In Stock: 45370
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDCR83DBQ vs CDC925DLR
Part No
CDCR83DBQ
CDC925DLR
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Memory, RDRAM
Intel CPU Servers
Input
TTL
Crystal
Output
Clock
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:24
Differential - Input:Output
No/Yes
No/No
Frequency - Max
400MHz
133MHz
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
24-SSOP
56-SSOP