☰
CDCDB400RHBR
CDCDB400RHBR
Active
Description:  IC CLK BUFFER 1:4 250MHZ 32VQFN
Manufacturer:  Texas Instruments
History Price: $3.83000
In Stock: 34320
CDCDB400RHBR vs CDC3RL02YFPR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Clock Buffer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:2
Differential - Input:Output
Yes/Yes
No/No
Input
Clock, HCSL
LVCMOS
Output
Clock, HCSL
LVCMOS
Frequency - Max
250 MHz
52 MHz
Voltage - Supply
3V ~ 3.6V
2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
8-XFBGA, DSBGA
Supplier Device Package
32-VQFN (5x5)
8-DSBGA