Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDC351IDB
CDC351IDB
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:10 100MHZ 24SSOP
Manufacturer:
Texas Instruments
Datasheet:
CDC351IDB Datasheet
History Price: $9.91000
In Stock: 46480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDC351IDB vs CDC339DW
Part No
CDC351IDB
CDC339DW
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:10
1:8
Differential - Input:Output
No/No
No/No
Input
LVTTL
TTL
Output
LVTTL, TRI-State
TTL
Frequency - Max
100 MHz
80 MHz
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SSOP
20-SOIC