DB207S
DB207S
Active
Description:  DBS 1000V 2.0A Diodes Bridge R
Manufacturer:  Yangjie Technology
Datasheet:   DB207S Datasheet
History Price: $0.11500
In Stock: 47400
DB207S Specification
Specification
Part No
DB207S
Category
Diodes - Bridge Rectifiers
Manufacturer
Yangjie Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
-
Technology
-
Voltage - Peak Reverse (Max)
-
Current - Average Rectified (Io)
-
Voltage - Forward (Vf) (Max) @ If
-
Current - Reverse Leakage @ Vr
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
DB207S Related Parts
DB205
DB205
Yangjie Technology
DB 600V 2.0A Diodes Bridge Rec
DB205S
DB205S
Yangjie Technology
DBS 600V 2.0A Diodes Bridge Re
DB206S
DB206S
Yangjie Technology
DBS 800V 2.0A Diodes Bridge Re
DB206S
DB206S
Yangjie Technology
RECT BRIDGE 800V 2A DBS
DB207
DB207
Yangjie Technology
DB 1000V 2.0A Diodes Bridge Re
DB207
DB207
Yangjie Technology
RECT BRIDGE 1000V 2A DB
DB25-02
DB25-02
Diotec Semiconductor
3P Rect, 200V, 25A, 350A, 1.05V
DB25-04
DB25-04
Diotec Semiconductor
3P Rect, 400V, 25A, 350A, 1.05V
DB25-06
DB25-06
Diotec Semiconductor
3P Rect, 600V, 25A, 350A, 1.05V
DB25-08
DB25-08
Diotec Semiconductor
3P Rect, 800V, 25A, 350A, 1.05V
DB25-10
DB25-10
Diotec Semiconductor
3P Rect, 1000V, 25A, 350A, 1.05V
DB25-12
DB25-12
Diotec Semiconductor
3P Rect, 1200V, 25A, 350A, 1.05V
DB207S Compare Parts
  • DB207S vs DB25-16
  • DB207S vs DB25-14
  • DB207S vs DB25-12
  • DB207S vs DB25-10
  • DB207S vs DB25-08
  • DB207S vs DB25-06
  • DB207S vs DB25-04
  • DB207S vs DB25-02
  • DB207S vs DB207
  • DB207S vs DB207
  • DB207S vs DB206S
  • DB207S vs DB206S
  • DB207S vs DB205S
  • DB207S vs DB205
  • DB207S vs DB25-16
  • DB207S vs DB25-14
  • DB207S vs DB25-12
  • DB207S vs DB25-06
  • DB207S vs DB25-04
  • DB207S vs DB25-02
  • DB207S vs DB25-01
  • DB207S vs DB25-01
  • DB207S vs DB206
  • DB207S vs DB207LS
  • DB207S vs DB206S
  • DB207S vs DB206
  • DB207S vs DB205S
  • DB207S vs DB205
  • DB207S vs DB204LS
  • DB207S vs DB203S
  • DB207S vs DB203LS
  • DB207S vs DB203
  • DB207S vs DB202S
  • DB207S vs DB202LS
  • DB207S vs DB202
  • DB207S vs DB201S
  • DB207S vs DB201LS
  • DB207S vs DB2014S
  • DB207S vs DB201
  • DB207S vs DB207
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.