☰
2SD789E-E
2SD789E-E
Active
Description:  SMALL SIGNAL BIPOLAR TRANSTR NPN
Manufacturer:  Renesas Electronics
Datasheet:   2SD789E-E Datasheet
History Price: $0.17000
In Stock: 31590
2SD789E-E Specification
Specification
Part No
2SD789E-E
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
-
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
-
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
2SD789E-E Related Parts
2SD05920RA
2SD05920RA
Panasonic
TRANS NPN 25V 1A TO92-B1
2SD0592ARA
2SD0592ARA
Panasonic
TRANS NPN 50V 1A TO92-B1
2SD0601A0L
2SD0601A0L
Panasonic
TRANS NPN 50V 0.1A MINI3
2SD0601AQL
2SD0601AQL
Panasonic
TRANS NPN 50V 0.1A MINI3
2SD0601ARL
2SD0601ARL
Panasonic
TRANS NPN 50V 0.1A MINI3
2SD0601ASL
2SD0601ASL
Panasonic
TRANS NPN 50V 0.1A MINI3
2SD0602A0L
2SD0602A0L
Panasonic
TRANS NPN 50V 0.5A MINI3
2SD0602AQL
2SD0602AQL
Panasonic
TRANS NPN 50V 0.5A MINI3
2SD0602ARL
2SD0602ARL
Panasonic
TRANS NPN 50V 0.5A MINI3
2SD0602ASL
2SD0602ASL
Panasonic
TRANS NPN 50V 0.5A MINI3
2SD0814ARL
2SD0814ARL
Panasonic
TRANS NPN 185V 0.05A MINI3
2SD0814ASL
2SD0814ASL
Panasonic
TRANS NPN 185V 0.05A MINI3
2SD789E-E Description

The 2SD789E-E is a high-performance NPN power transistor manufactured by Renesas Electronics, designed for various applications requiring medium to high power handling capabilities. This device is particularly suited for use in audio amplifiers, switching applications, and general-purpose amplification circuits. Its robust construction and excellent thermal performance make it a reliable choice in demanding environments.

## Key Features

1. High Current Capacity:
- The 2SD789E-E can handle a maximum collector current (Ic) of 8A, making it suitable for applications that require significant power.

2. Voltage Rating:
- With a collector-emitter voltage (Vce) rating of 80V, the transistor can operate safely in high-voltage environments.

3. Gain Characteristics:
- The DC current gain (hFE) ranges from 50 to 150 at a collector current of 4A, providing efficient amplification.

4. Low Saturation Voltage:
- The saturation voltage (Vce(sat)) is low, typically around 1.5V at Ic = 4A, which enhances the efficiency of switching applications.

5. Thermal Stability:
- Equipped with a high thermal resistance (RθJA), the 2SD789E-E can effectively dissipate heat, ensuring stable operation even under heavy load conditions.

6. Package Type:
- This transistor is available in a TO-220 package, which allows for easy mounting and excellent heat dissipation properties.

7. Complementary Pair:
- The 2SD789E-E is often used in conjunction with a complementary PNP transistor (such as the 2SB689E-E) for push-pull amplifier configurations.

8. Low Noise:
- Designed for low noise operation, it is suitable for audio applications where signal integrity is paramount.

9. Versatile Application Range:
- Commonly used in power amplifiers, motor drivers, and switching power supplies, showcasing its versatility across different electronic designs.

## Specifications

| Parameter | Specification |
|----------------------------------------|-----------------------------------|
| Type | NPN Power Transistor |
| Collector-Emitter Voltage (Vce) | 80V |
| Collector Current (Ic) | 8A |
| Base Current (Ib) | 2A |
| DC Current Gain (hFE) | 50 to 150 (at Ic = 4A) |
| Saturation Voltage (Vce(sat)) | 1.5V (typical at Ic = 4A) |
| Power Dissipation (Pd) | 40W (at Tj = 25°C) |
| Operating Junction Temperature (Tj) | -55°C to +150°C |
| Thermal Resistance (RθJA) | 62.5°C/W (typical) |
| Package Type | TO-220 |

## Applications

The 2SD789E-E is ideal for a variety of applications, including:

- Audio Amplifiers: Utilized in both home and professional audio systems to amplify sound signals.
- Switching Regulators: Suitable for power supply circuits where efficient switching is necessary.
- Motor Control Circuits: Employed in driving motors in robotics and industrial machinery.
- General-Purpose Amplification: Used in various electronic circuits requiring amplification of weak signals.

## Advantages

- High Power Handling: Can manage substantial loads, making it suitable for high-power applications.
- Efficiency: Low saturation voltage minimizes power loss during operation.
- Robustness: High breakdown voltage and thermal stability enhance reliability in adverse conditions.
- Thermal Management: Effective heat dissipation through the TO-220 package ensures long-term operational stability.

## Conclusion

The Renesas Electronics 2SD789E-E is a versatile NPN power transistor that meets the demands of various applications, particularly in the realms of audio amplification and switching power supplies. Its combination of high current capacity, low saturation voltage, and thermal performance makes it an excellent choice for designers looking for reliable and efficient components. Whether used in consumer electronics or industrial applications, the 2SD789E-E stands out as a dependable solution for modern electronic designs.
2SD789E-E Compare Parts
  • 2SD789E-E vs 2SD985-AZ
  • 2SD789E-E vs 2SD974-E
  • 2SD789E-E vs 2SD896D
  • 2SD789E-E vs 2SD882-Y-BP
  • 2SD789E-E vs 2SD882-R-BP
  • 2SD789E-E vs 2SD882-O-BP
  • 2SD789E-E vs 2SD882-GR-BP
  • 2SD789E-E vs 2SD882-AZ
  • 2SD789E-E vs 2SD882
  • 2SD789E-E vs 2SD880-Y-BP
  • 2SD789E-E vs 2SD880-Q-BP
  • 2SD789E-E vs 2SD880-GR-BP
  • 2SD789E-E vs 2SD879
  • 2SD789E-E vs 2SD863F-AE
  • 2SD789E-E vs 2SD863E-AE
  • 2SD789E-E vs 2SD826G
  • 2SD789E-E vs 2SD794A-AZ
  • 2SD789E-E vs 2SD794-AZ
  • 2SD789E-E vs 2SD789ETZ
  • 2SD789E-E vs 2SD789D-E
  • 2SD789E-E vs 2SD768K-E
  • 2SD789E-E vs 2SD768K
  • 2SD789E-E vs 2SD669A-C-BP
  • 2SD789E-E vs 2SD669A-B-BP
  • 2SD789E-E vs 2SD669-D-BP
  • 2SD789E-E vs 2SD669-C-BP
  • 2SD789E-E vs 2SD669-B-BP
  • 2SD789E-E vs 2SD667L-C-AP
  • 2SD789E-E vs 2SD667L-B-AP
  • 2SD789E-E vs 2SD667A-D-BP
  • 2SD789E-E vs 2SD667A-D-AP
  • 2SD789E-E vs 2SD667A-C-AP
  • 2SD789E-E vs 2SD667A-B-AP
  • 2SD789E-E vs 2SD667-D-BP
  • 2SD789E-E vs 2SD667-D-AP
  • 2SD789E-E vs 2SD667-C-AP
  • 2SD789E-E vs 2SD667-B-AP
  • 2SD789E-E vs 2SD655ETZ-E
  • 2SD789E-E vs 2SD613E
  • 2SD789E-E vs 2SD612KE
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!