1N5305
1N5305
Active
Description:  FED 1.2 MA DO35
Manufacturer:  Solid State
Datasheet:   1N5305 Datasheet
History Price: $2.50000
In Stock: 28400
1N5305 Specification
Specification
Part No
1N5305
Category
Current Regulation - Diodes, Transistors
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Anode - Cathode (Vak)(Max)
-
Regulator Current (Max)
-
Voltage - Limiting (Max)
-
Power - Max
-
Applications
-
Operating Temperature
-55 ℃ ~ 200 ℃
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
1N5305 PDF Datasheet
1N5305 Related Parts
1N5283
1N5283
Microchip Technology
ZENER DIODE
1N5283
1N5283
Solid State
SILICON CURRENT LIMITING DIODE
1N5283-1/TR
1N5283-1/TR
Microchip Technology
CURRENT REGULATOR
1N5283/TR
1N5283/TR
Microchip Technology
CURRENT REGULATOR
1N5283UR-1
1N5283UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5283UR-1/TR
1N5283UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5284
1N5284
Solid State
FED .24 MA DO35
1N5284UR-1
1N5284UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5284UR-1/TR
1N5284UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5285
1N5285
Solid State
FED .27 MA DO35
1N5285UR-1
1N5285UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5286
1N5286
Solid State
SILICON CURRENT LIMITING DIODE
1N5305 Description
The Solid State 1N5305 is a widely used silicon rectifier diode known for its reliability and efficiency in various electronic applications. It is part of the 1N5300 series of diodes, which are designed to handle high voltage and current levels, making them suitable for power supply circuits, rectification, and other applications where robust performance is required.

## Overview

The 1N5305 diode is a general-purpose rectifier that can be used in both AC and DC applications. It is particularly valued for its ability to withstand high reverse voltage and its low forward voltage drop, which contributes to improved efficiency in power conversion applications. The diode is commonly used in power supplies, battery chargers, and various electronic circuits that require reliable rectification.

## Key Features

1. High Reverse Voltage: The 1N5305 is rated for a maximum reverse voltage of 60 volts, making it suitable for applications that require high voltage handling.
2. High Forward Current: It can handle a forward current of up to 3 amperes, allowing it to be used in high-power applications.
3. Low Forward Voltage Drop: The diode features a low forward voltage drop, typically around 0.6 to 0.7 volts, which enhances efficiency in power conversion.
4. Robust Construction: The 1N5305 is designed to withstand harsh operating conditions, making it suitable for industrial and automotive applications.
5. Temperature Stability: The diode maintains stable performance over a wide temperature range, ensuring reliability in various environments.

## Specifications

Here are the key specifications of the Solid State 1N5305 diode:

- Type: Silicon Rectifier Diode
- Maximum Reverse Voltage (V_R): 60 V
- Maximum Forward Current (I_F): 3 A
- Forward Voltage Drop (V_F): Typically 0.6 to 0.7 V at I_F = 3 A
- Peak Forward Surge Current (I_FSM): 150 A (for a duration of 8.3 ms)
- Junction Temperature (T_J): -55°C to +150°C
- Storage Temperature (T_STG): -55°C to +150°C
- Package Type: DO-41 (Axial Leaded)
- Weight: Approximately 1.5 grams

## Applications

The Solid State 1N5305 diode is suitable for a variety of applications, including:

- Power Supply Circuits: Used in AC to DC conversion circuits, providing reliable rectification.
- Battery Chargers: Commonly found in battery charging circuits to prevent reverse current flow.
- Voltage Clamping: Employed in circuits to protect sensitive components from voltage spikes.
- Signal Demodulation: Used in radio frequency applications for demodulating signals.
- General Purpose Rectification: Suitable for various electronic circuits requiring rectification.

## Conclusion

The Solid State 1N5305 diode is a versatile and reliable component that plays a crucial role in many electronic applications. With its high reverse voltage rating, substantial forward current capacity, and low forward voltage drop, it is an excellent choice for power supply and rectification tasks. Its robust construction and temperature stability further enhance its suitability for use in demanding environments. Whether in consumer electronics, industrial equipment, or automotive applications, the 1N5305 diode provides the performance and reliability needed for effective circuit design.
1N5305 Compare Parts
  • 1N5305 vs 1N5314UR-1
  • 1N5305 vs 1N5314/TR
  • 1N5305 vs 1N5314
  • 1N5305 vs 1N5314
  • 1N5305 vs 1N5313UR-1
  • 1N5305 vs 1N5313-1E3/TR
  • 1N5305 vs 1N5313-1E3
  • 1N5305 vs 1N5313-1/TR
  • 1N5305 vs 1N5313
  • 1N5305 vs 1N5312UR-1E3
  • 1N5305 vs 1N5312UR-1/TR
  • 1N5305 vs 1N5312UR-1
  • 1N5305 vs 1N5312
  • 1N5305 vs 1N5311UR-1/TR
  • 1N5305 vs 1N5311UR-1
  • 1N5305 vs 1N5311
  • 1N5305 vs 1N5310UR-1/TR
  • 1N5305 vs 1N5310UR-1
  • 1N5305 vs 1N5310
  • 1N5305 vs 1N5309UR-1/TR
  • 1N5305 vs 1N5309UR-1
  • 1N5305 vs 1N5309/TR
  • 1N5305 vs 1N5309-1E3/TR
  • 1N5305 vs 1N5309-1E3
  • 1N5305 vs 1N5309
  • 1N5305 vs 1N5308UR-1/TR
  • 1N5305 vs 1N5308UR-1
  • 1N5305 vs 1N5308
  • 1N5305 vs 1N5307UR-1/TR
  • 1N5305 vs 1N5307UR-1
  • 1N5305 vs 1N5307/TR
  • 1N5305 vs 1N5307
  • 1N5305 vs 1N5306UR-1
  • 1N5305 vs 1N5306E3/TR
  • 1N5305 vs 1N5306
  • 1N5305 vs 1N5305UR-1/TR
  • 1N5305 vs 1N5305UR-1
  • 1N5305 vs 1N5304UR-1/TR
  • 1N5305 vs 1N5304UR-1
  • 1N5305 vs 1N5304
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.