15GN03CA-TB-E
15GN03CA-TB-E
Active
Description:  RF TRANS NPN 10V 1.5GHZ 3CP
Manufacturer:  onsemi
History Price: $0.43000
In Stock: 49800
15GN03CA-TB-E Specification
Specification
Part No
15GN03CA-TB-E
Category
Transistors - Bipolar (BJT) - RF
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Voltage - Collector Emitter Breakdown (Max)
10V
Frequency - Transition
1.5GHz
Noise Figure (dB Typ @ f)
1.6dB @ 0.4GHz
Gain
13dB @ 0.4GHz
Power - Max
200mW
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 10mA, 5V
Current - Collector (Ic) (Max)
70mA
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
3-CP
15GN03CA-TB-E PDF Datasheet
15GN03CA-TB-E Compare Parts
  • 15GN03CA-TB-E vs 15GN03FA-TL-H
  • 15GN03CA-TB-E vs 15GN03F-TL-E
  • 15GN03CA-TB-E vs 15GN01MA-TL-E
  • 15GN03CA-TB-E vs 15GN01CA-TB-E
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description