Series
Angstor?
Capstick?
Capacitance
0.42 µF
0.42 µF
Voltage Rating - AC
280V
280V
Voltage Rating - DC
400V
400V
Dielectric Material
Polymer, Metallized
Polymer, Metallized
Operating Temperature
13 mOhms
23 mOhms
Mounting Type
-55℃ ~ 150℃
-55℃ ~ 150℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
6-DIP
Height - Seated (Max)
0.650" L x 0.291" W (16.50mm x 7.40mm)
0.461" L x 0.701" W (11.70mm x 17.80mm)
Termination
0.440" (11.18mm)
0.320" (8.12mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.591" (15.00mm)
0.591" (15.00mm)
Ratings
DC-Link, DC Block; EMI Suppression
DC-Link, DC Block; EMI Suppression
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
Low ESR, High Temperature