424K400RC6-FA
424K400RC6-FA
Active
Description:  Capacitor MLP .42uF 400V thru-ho
Manufacturer:  Paktron
History Price: Active
In Stock: 28800
424K400RC6-FA Specification
Specification
Part No
424K400RC6-FA
Category
Film Capacitors
Manufacturer
Paktron
Series
Angstor?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.42 µF
Tolerance
?0%
Voltage Rating - AC
280V
Voltage Rating - DC
400V
Dielectric Material
Polymer, Metallized
Operating Temperature
13 mOhms
Mounting Type
-55℃ ~ 150℃
Package / Case
Through Hole
Size / Dimension
Radial
Height - Seated (Max)
0.650" L x 0.291" W (16.50mm x 7.40mm)
Termination
0.440" (11.18mm)
Lead Spacing
PC Pins
Applications
0.591" (15.00mm)
Ratings
DC-Link, DC Block; EMI Suppression
Features
-
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
424K400RC6-FA PDF Datasheet
424K400RC6-FA Compare Parts
  • 424K400RC6-FA vs 424K400CC6G-FA
  • 424K400RC6-FA vs 424K400CC6G
  • 424K400RC6-FA vs 424K400CC6-FA
  • 424K400RC6-FA vs 424K400CC6
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!