424K400CC6
424K400CC6
Active
Description:  Capacitor MLP .42uF 400V thru-ho
Manufacturer:  Paktron
Datasheet:   424K400CC6 Datasheet
History Price: Active
In Stock: 23300
424K400CC6 Specification
Specification
Part No
424K400CC6
Category
Film Capacitors
Manufacturer
Paktron
Series
Capstick?
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.42 µF
Tolerance
?0%
Voltage Rating - AC
280V
Voltage Rating - DC
400V
Dielectric Material
Polymer, Metallized
Operating Temperature
23 mOhms
Mounting Type
-55℃ ~ 150℃
Package / Case
Through Hole
Size / Dimension
6-DIP
Height - Seated (Max)
0.461" L x 0.701" W (11.70mm x 17.80mm)
Termination
0.320" (8.12mm)
Lead Spacing
PC Pins
Applications
0.591" (15.00mm)
Ratings
DC-Link, DC Block; EMI Suppression
Features
-
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
424K400CC6 PDF Datasheet
424K400CC6 Compare Parts
  • 424K400CC6 vs 424K400RC6
  • 424K400CC6 vs 424K400CC6G-FA
  • 424K400CC6 vs 424K400CC6G
  • 424K400CC6 vs 424K400CC6-FA
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé