206PHB250K2J
206PHB250K2J
Active
Description:  CAP FILM 20UF 10% 250VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 41000
206PHB250K2J Specification
Specification
Part No
206PHB250K2J
Category
Film Capacitors
Manufacturer
Illinois Capacitor
Series
PHB
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
20 µF
Tolerance
?0%
Voltage Rating - AC
160V
Voltage Rating - DC
250V
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
2.9 mOhms
Mounting Type
-40℃ ~ 100℃
Package / Case
Through Hole
Size / Dimension
Radial
Height - Seated (Max)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
1.457" (37.00mm)
Lead Spacing
PC Pins
Applications
1.476" (37.50mm)
Ratings
High Frequency, Switching
Features
-
ESR (Equivalent Series Resistance)
-
206PHB250K2J PDF Datasheet
206PHB250K2J Related Parts
206K050CS4
206K050CS4
Cornell Dubilier Electronics
CAP FILM 20UF 10% 50VDC 18DIP
206K050CS4G
206K050CS4G
Cornell Dubilier Electronics
CAP FILM 20UF 10% 50VDC 18SMD
206PHB250K4J
206PHB250K4J
Illinois Capacitor
CAP FILM 20UF 10% 250VDC RADIAL
206PHB400K2R
206PHB400K2R
Illinois Capacitor
CAP FILM 20UF 10% 400VDC RADIAL
206PHC250K
206PHC250K
Illinois Capacitor
CAP FILM 20UF 10% 250VDC AXIAL
206PHC400K
206PHC400K
Illinois Capacitor
CAP FILM 20UF 10% 400VDC AXIAL
206PHC400KS
206PHC400KS
Illinois Capacitor
CAP FILM 20UF 10% 400VDC AXIAL
206K050CS4-FA
206K050CS4-FA
Cornell Dubilier Electronics
CAP FILM 20UF 10% 50VDC 18DIP
206K050CS4G-FA
206K050CS4G-FA
Cornell Dubilier Electronics
CAP FILM 20UF 10% 50VDC 18SMD
206K050CS4
206K050CS4
Paktron
CAPACITOR MLP 20UF 50V THRU-HOLE
206K050CS4-FA
206K050CS4-FA
Paktron
CAPACITOR MLP 20UF 50V THRU-HOLE
206K050CS4G
206K050CS4G
Paktron
CAPACITOR MLP 20UF 50V SMD
206PHB250K2J Compare Parts
  • 206PHB250K2J vs 206PHC400K
  • 206PHB250K2J vs 206PHC250K
  • 206PHB250K2J vs 206PHB400K2R
  • 206PHB250K2J vs 206PHB250K4J
  • 206PHB250K2J vs 206K050CS4G
  • 206PHB250K2J vs 206K050CS4
  • 206PHB250K2J vs 206K050CS4G-FA
  • 206PHB250K2J vs 206K050CS4-FA
  • 206PHB250K2J vs 206K050CS4G-FA
  • 206PHB250K2J vs 206K050CS4G
  • 206PHB250K2J vs 206K050CS4-FA
  • 206PHB250K2J vs 206K050CS4
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!