SMDLCE22-HR
SMDLCE22-HR
Active
Description:  TVS LC 3000W 22V DO-214AB TR7 RO
Manufacturer:  Littelfuse Inc
Datasheet:   SMDLCE22-HR Datasheet
History Price: $37.97
In Stock: 15005
SMDLCE22-HR Specification
Specification
Part No
SMDLCE22-HR
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
SMDLCE-HR
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
22V
Voltage - Breakdown (Min)
24.4V
Voltage - Clamping (Max) @ Ipp
36.5V
Current - Peak Pulse (10/1000µs)
84.5A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
50pF @ 1MHz (Max)
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AB, SMC
Mounting Type
DO-214AB (SMCJ)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
SMDLCE22-HR Related Parts
SMDA03
SMDA03
SMC Diode Solutions
TVS DIODE 3.3VWM 7VC 8-SO
SMDA03
SMDA03
Microsemi Corporation
TVS DIODE 3.3VWM 9VC 8SO
SMDA03/TR13
SMDA03/TR13
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03/TR7
SMDA03/TR7
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6
SMDA03-6
SMC Diode Solutions
TVS DIODE 3.3VWM 7VC 8-SO
SMDA03-6
SMDA03-6
Microsemi Corporation
TVS ARRAY UNIDIR 3.3 VWM 8-SO
SMDA03-6/TR13
SMDA03-6/TR13
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6/TR7
SMDA03-6/TR7
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6E3
SMDA03-6E3
Microsemi Corporation
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6E3/TR13
SMDA03-6E3/TR13
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6E3/TR7
SMDA03-6E3/TR7
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-7
SMDA03-7
SMC Diode Solutions
TVS DIODE 3.3VWM 7VC 8-SO
SMDLCE22-HR Compare Parts
  • SMDLCE22-HR vs SMDLCE70-HR
  • SMDLCE22-HR vs SMDLCE64-HRA
  • SMDLCE22-HR vs SMDLCE64-HR
  • SMDLCE22-HR vs SMDLCE60-HRA
  • SMDLCE22-HR vs SMDLCE60-HR
  • SMDLCE22-HR vs SMDLCE58-HRA
  • SMDLCE22-HR vs SMDLCE58-HR
  • SMDLCE22-HR vs SMDLCE54-HRA
  • SMDLCE22-HR vs SMDLCE54-HR
  • SMDLCE22-HR vs SMDLCE51-HRA
  • SMDLCE22-HR vs SMDLCE51-HR
  • SMDLCE22-HR vs SMDLCE48-HRA
  • SMDLCE22-HR vs SMDLCE48-HR
  • SMDLCE22-HR vs SMDLCE45-HRA
  • SMDLCE22-HR vs SMDLCE45-HR
  • SMDLCE22-HR vs SMDLCE43-HRA
  • SMDLCE22-HR vs SMDLCE43-HR
  • SMDLCE22-HR vs SMDLCE40-HRA
  • SMDLCE22-HR vs SMDLCE40-HR
  • SMDLCE22-HR vs SMDLCE36-HRA
  • SMDLCE22-HR vs SMDLCE36-HR
  • SMDLCE22-HR vs SMDLCE33-HRA
  • SMDLCE22-HR vs SMDLCE33-HR
  • SMDLCE22-HR vs SMDLCE30-HRA
  • SMDLCE22-HR vs SMDLCE30-HR
  • SMDLCE22-HR vs SMDLCE28-HRA
  • SMDLCE22-HR vs SMDLCE28-HR
  • SMDLCE22-HR vs SMDLCE26-HRA
  • SMDLCE22-HR vs SMDLCE26-HR
  • SMDLCE22-HR vs SMDLCE24-HRA
  • SMDLCE22-HR vs SMDLCE24-HR
  • SMDLCE22-HR vs SMDLCE22-HRA
  • SMDLCE22-HR vs SMDLCE20-HRA
  • SMDLCE22-HR vs SMDLCE20-HR
  • SMDLCE22-HR vs SMDLCE18-HRA
  • SMDLCE22-HR vs SMDLCE18-HR
  • SMDLCE22-HR vs SMDLCE17-HRA
  • SMDLCE22-HR vs SMDLCE17-HR
  • SMDLCE22-HR vs SMDLCE16-HRA
  • SMDLCE22-HR vs SMDLCE16-HR
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.