SMDA03-6E3/TR7
SMDA03-6E3/TR7
Active
Description:  TVS DIODE 3.3VWM 9VC 8-SO
Manufacturer:  Microchip Technology
History Price: $1.19
In Stock: 14400
SMDA03-6E3/TR7 Specification
Specification
Part No
SMDA03-6E3/TR7
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
TVSarray?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
6
Voltage - Reverse Standoff (Typ)
3.3V
Voltage - Breakdown (Min)
4V
Voltage - Clamping (Max) @ Ipp
9V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
Power - Peak Pulse
300W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
800pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Unidirectional Channels
-
SMDA03-6E3/TR7 PDF Datasheet
SMDA03-6E3/TR7 Related Parts
SMDA03
SMDA03
SMC Diode Solutions
TVS DIODE 3.3VWM 7VC 8-SO
SMDA03
SMDA03
Microsemi Corporation
TVS DIODE 3.3VWM 9VC 8SO
SMDA03/TR13
SMDA03/TR13
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03/TR7
SMDA03/TR7
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6
SMDA03-6
SMC Diode Solutions
TVS DIODE 3.3VWM 7VC 8-SO
SMDA03-6
SMDA03-6
Microsemi Corporation
TVS ARRAY UNIDIR 3.3 VWM 8-SO
SMDA03-6/TR13
SMDA03-6/TR13
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6/TR7
SMDA03-6/TR7
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6E3
SMDA03-6E3
Microsemi Corporation
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6E3/TR13
SMDA03-6E3/TR13
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-7
SMDA03-7
SMC Diode Solutions
TVS DIODE 3.3VWM 7VC 8-SO
SMDA03C
SMDA03C
SMC Diode Solutions
TVS DIODE 3.3VWM 7VC 8-SO
SMDA03-6E3/TR7 Compare Parts
  • SMDA03-6E3/TR7 vs SMDLCE70-HR
  • SMDA03-6E3/TR7 vs SMDLCE64-HRA
  • SMDA03-6E3/TR7 vs SMDLCE64-HR
  • SMDA03-6E3/TR7 vs SMDLCE60-HRA
  • SMDA03-6E3/TR7 vs SMDLCE60-HR
  • SMDA03-6E3/TR7 vs SMDLCE58-HRA
  • SMDA03-6E3/TR7 vs SMDLCE58-HR
  • SMDA03-6E3/TR7 vs SMDLCE54-HRA
  • SMDA03-6E3/TR7 vs SMDLCE54-HR
  • SMDA03-6E3/TR7 vs SMDLCE51-HRA
  • SMDA03-6E3/TR7 vs SMDLCE51-HR
  • SMDA03-6E3/TR7 vs SMDLCE48-HRA
  • SMDA03-6E3/TR7 vs SMDLCE48-HR
  • SMDA03-6E3/TR7 vs SMDLCE45-HRA
  • SMDA03-6E3/TR7 vs SMDLCE45-HR
  • SMDA03-6E3/TR7 vs SMDLCE43-HRA
  • SMDA03-6E3/TR7 vs SMDLCE43-HR
  • SMDA03-6E3/TR7 vs SMDLCE40-HRA
  • SMDA03-6E3/TR7 vs SMDLCE40-HR
  • SMDA03-6E3/TR7 vs SMDLCE36-HRA
  • SMDA03-6E3/TR7 vs SMDLCE36-HR
  • SMDA03-6E3/TR7 vs SMDLCE33-HRA
  • SMDA03-6E3/TR7 vs SMDLCE33-HR
  • SMDA03-6E3/TR7 vs SMDLCE30-HRA
  • SMDA03-6E3/TR7 vs SMDLCE30-HR
  • SMDA03-6E3/TR7 vs SMDLCE28-HRA
  • SMDA03-6E3/TR7 vs SMDLCE28-HR
  • SMDA03-6E3/TR7 vs SMDLCE26-HRA
  • SMDA03-6E3/TR7 vs SMDLCE26-HR
  • SMDA03-6E3/TR7 vs SMDLCE24-HRA
  • SMDA03-6E3/TR7 vs SMDLCE24-HR
  • SMDA03-6E3/TR7 vs SMDLCE22-HRA
  • SMDA03-6E3/TR7 vs SMDLCE22-HR
  • SMDA03-6E3/TR7 vs SMDLCE20-HRA
  • SMDA03-6E3/TR7 vs SMDLCE20-HR
  • SMDA03-6E3/TR7 vs SMDLCE18-HRA
  • SMDA03-6E3/TR7 vs SMDLCE18-HR
  • SMDA03-6E3/TR7 vs SMDLCE17-HRA
  • SMDA03-6E3/TR7 vs SMDLCE17-HR
  • SMDA03-6E3/TR7 vs SMDLCE16-HRA
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK